EN
  • EN
  • DE

OPA77FP

Part No OPA77FP
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of Circuits 1
RoHS Non-Compliant
Win Source Part Number 990051-OPA77FP
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA77FP CAD Model

Description

The Texas Instruments OPA77FP is a high-precision operational amplifier designed for professional and industrial applications requiring exceptional accuracy and stability. This robust component is a part of Texas Instruments' esteemed line of analog integrated circuits, known for their reliability and performance in critical systems.

Key Features

  • Low Offset Voltage: The OPA77FP boasts an ultra-low offset voltage, which significantly reduces error in high-precision circuitry, making it ideal for measurement and instrumentation applications.
  • High Input Impedance: With its high input impedance, the OPA77FP minimizes loading on the input signal source, preserving signal integrity and ensuring accurate data acquisition.
  • Low Drift: Temperature-induced variations are minimized with the OPA77FP's low drift characteristics, ensuring consistent performance over a wide temperature range.
  • Low Noise: The operational amplifier features low noise operation, which is critical for applications such as audio processing or sensitive signal acquisition where maintaining signal fidelity is paramount.
  • Wide Supply Range: The OPA77FP operates on a wide supply voltage range, providing flexibility in various power supply designs and ensuring compatibility with a broad range of other electronic components.

Applications

The OPA77FP is versatile enough to fit into a multitude of applications, including but not limited to:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Precision Instrumentation
  • Medical Equipment
  • Professional Audio Equipment

Quality and Reliability

As with all Texas Instruments products, the OPA77FP is manufactured to the highest quality standards. The device is rigorously tested to ensure it meets stringent performance criteria, providing engineers and designers with a reliable solution for their most demanding applications.

Package and Availability

The OPA77FP comes in a DIP-8 (Dual In-line Package) form factor, which is suitable for through-hole mounting, making it easy to integrate into a wide variety of circuit boards. For purchasing information, availability, and detailed technical specifications, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess