EN
  • EN
  • DE

RTD2136N-CG

Part No RTD2136N-CG
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN-48
Manufacturer Realtek
Win Source Part Number 716030-RTD2136N-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTD2136N-CG CAD Model

Description

The RTD2136N-CG is a LCD monitor controller from Realtek. It's designed to manage the display functions of LCD monitors, ensuring proper image processing and control. It integrates various functions to support display connectivity and performance.

Applications:

  • LCD Monitors: Used in desktop LCD monitors of various sizes and resolutions.
  • All-in-One PCs: Employed in all-in-one personal computers with integrated displays.
  • Industrial Displays: Incorporated into industrial displays for control panels and monitoring systems.
  • Digital Signage: Utilized in digital signage displays for advertising and information dissemination.
  • Embedded Systems with Displays: Found in embedded systems requiring LCD display control.

Features:

  • Analog RGB Input: Supports traditional analog RGB (VGA) input for compatibility with older devices.
  • Digital Input Support: Supports digital video inputs like DVI or HDMI for higher quality display signals.
  • Scaler Functionality: Includes a scaler to adjust the input resolution to match the panel resolution.
  • On-Screen Display (OSD) Control: Enables the display of OSD menus for user adjustments of display settings.
  • Power Management: Integrates power management features to reduce power consumption.

Benefits:

  • Versatile Display Support: Supports various input signals, offering compatibility with different devices.
  • Optimized Image Quality: Scaler functionality ensures optimal image quality on different panel resolutions.
  • User-Friendly Controls: OSD control allows users to easily adjust display settings for optimal viewing experience.
  • Reduced Power Consumption: Power management features contribute to energy savings.
  • Integrated Solution: Combines multiple functions into a single chip, simplifying display system design.

Additional Details:

The RTD2136N-CG typically supports resolutions up to 1920x1080 (Full HD). It includes features such as brightness, contrast, and color adjustment. Its integrated architecture reduces the need for external components, simplifying the overall design of LCD monitors. The specific functionalities can be found in the Realtek datasheet for this part.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,292 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess