EN
  • EN
  • DE

ALC887-VD2-CG

Part No ALC887-VD2-CG
Manufacturer Realtek
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971524-ALC887-VD2-CG
Categories OEM Parts(A-B)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALC887-VD2-CG CAD Model

Description

The ALC887-VD2-CG is a high-performance 7.1+2 Channel High Definition Audio Codec from Realtek. It is designed for desktop and laptop PCs and offers excellent audio quality for playback and recording. With support for multiple audio streams, it's ideal for gaming, multimedia, and communication applications.

Applications:

  • Desktop PCs.
  • Laptop PCs.
  • Motherboards.
  • Gaming PCs.
  • Home Theater PCs (HTPCs).

Features:

  • High Definition Audio: Supports high-resolution audio playback and recording.
  • 7.1+2 Channel Output: Provides immersive surround sound.
  • Integrated Headphone Amplifier: Delivers high-quality headphone audio.
  • Multiple Audio Inputs and Outputs: Offers versatile connectivity options.
  • S/PDIF Output: Supports digital audio output.
  • Blu-ray Disc Audio Support: Enables high-fidelity audio playback from Blu-ray discs.

Benefits:

  • Superior Audio Quality: Provides clear and immersive audio for an enhanced user experience.
  • Enhanced Gaming Experience: Delivers realistic sound effects and positional audio.
  • Improved Multimedia Performance: Enables high-fidelity audio playback from various sources.
  • Versatile Connectivity: Supports a wide range of audio devices.
  • Easy Integration: Simple to integrate into various audio systems.

Additional Details:

The ALC887-VD2-CG audio codec supports multiple audio formats, including Dolby Digital and DTS. It also includes advanced audio processing features such as noise reduction and echo cancellation. It's designed to meet the demanding audio requirements of modern computing devices. The codec is compliant with industry standards and offers excellent audio performance. Consult the Realtek datasheet for detailed specifications such as THD+N, SNR, and power consumption characteristics. The VD2 and CG likely refer to specific package types or revisions of the codec. The integrated headphone amplifier ensures good audio quality even when using headphones with different impedance characteristics.

You May Also Be Interested in

Sony
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,829 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess