EN
  • EN
  • DE

ALC5660-CGT

Part No ALC5660-CGT
Manufacturer Realtek
Catalog Miscellaneous
Description High-performance audio codec with advanced features
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816988-ALC5660-CGT
Ultra Librarian 3D Model Ultra Librarian ALC5660-CGT CAD Model

Description

The ALC5660-CGT is a high-performance audio codec from Realtek. It features a 24-bit/192kHz DAC, 24-bit/192kHz ADC, and a variety of other features, including:

  • Support for up to 7.1 channel surround sound
  • Headphone amplifier with 120dB SNR
  • Microphone amplifier with 105dB SNR
  • Smart amplifier with built-in speaker protection
  • Hardware-accelerated audio processing, including echo cancellation, noise suppression, and beamforming

The ALC5660-CGT is ideal for use in a wide range of applications, including PCs, notebooks, tablets, smartphones, and TVs. It is also suitable for use in professional audio equipment, such as mixers and recorders.

Features and Benefits

  • High-performance audio codec with 24-bit/192kHz DAC and ADC
  • Support for up to 7.1 channel surround sound
  • Headphone amplifier with 120dB SNR
  • Microphone amplifier with 105dB SNR
  • Smart amplifier with built-in speaker protection
  • Hardware-accelerated audio processing, including echo cancellation, noise suppression, and beamforming
  • Low power consumption
  • Compact size

Applications

  • PCs
  • Notebooks
  • Tablets
  • Smartphones
  • TVs
  • Professional audio equipment, such as mixers and recorders

Additional Information

The ALC5660-CGT is available in a variety of package options, including QFN-32, QFN-40, and QFN-48. It is also available in a variety of temperature grades, including commercial, industrial, and automotive.

Conclusion

The ALC5660-CGT is a high-performance audio codec with a wide range of features and benefits. It is ideal for use in a wide range of applications, including PCs, notebooks, tablets, smartphones, TVs, and professional audio equipment.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5363 $58.9719
32+ $3.7220 $119.1040
49+ $3.6057 $176.6793
67+ $3.4894 $233.7898
86+ $3.3731 $290.0866
115+ $3.0242 $347.7830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,226 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess