EN
  • EN
  • DE

RT1405B7P

Part No RT1405B7P
Manufacturer CTS Corporation
Catalog Resistor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Packaging Cut Tape
Temperature Coefficient 200 ppm/°C
Win Source Part Number 1028527-RT1405B7P
Categories Resistor Networks,Arrays
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT1405B7P CAD Model

Description

The 1028527-RT1405B7P resistor network from CTS Corporation comes in cut tape packaging and has a temperature coefficient of 200 ppm/°C.

  • Packaging: Cut Tape
  • Temperature Coefficient: 200 ppm/°C
  • Popularity: Low
  • Recommendation: Use Alternative Parts

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955
Panasonic
RES ARRAY 4 RES 27 OHM 0804
Lowest to $0.0443
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Yageo
RES ARRAY 4 RES 270 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 220K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 220 OHM 1206
Lowest to $0.0102
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Lowest to $0.0055
Yageo
RES ARRAY 4 RES 82 OHM 1206
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess