EN
  • EN
  • DE

ALC3265-CGT

Part No ALC3265-CGT
Manufacturer Realtek
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816975-ALC3265-CGT
Ultra Librarian 3D Model Ultra Librarian ALC3265-CGT CAD Model

Description

The Realtek ALC3265-CGT is a high-performance, low-power audio codec designed for notebook and desktop computers. It provides high-definition audio quality and supports various audio features, enhancing the user's multimedia experience. The ALC3265-CGT integrates multiple audio streams and offers advanced features such as noise reduction and echo cancellation, ensuring clear and immersive sound experiences.

Applications

  • Notebook PCs: Primary audio solution for laptops, providing high-fidelity audio output and input.
  • Desktop PCs: Integrated audio solution for desktop computers.
  • Motherboards: Onboard audio codec for motherboards.
  • Docking Stations: Audio output and input for docking stations connected to computers.
  • Embedded Systems: Integrated into embedded systems requiring high-quality audio processing capabilities.

Features

  • High-Definition Audio (HDA) Interface: Compliant with the Intel High Definition Audio specification.
  • Multiple Audio Streams: Supports simultaneous playback and recording of multiple audio streams.
  • Integrated Headphone Amplifier: Provides a dedicated amplifier for headphones, ensuring high-quality audio output.
  • Microphone Array Support: Designed to support microphone arrays for improved voice capture and noise reduction.
  • Advanced Noise Reduction and Echo Cancellation: Implements advanced algorithms for noise reduction and echo cancellation, enhancing voice communication clarity.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for portable devices.
  • S/PDIF output: Supports digital audio output via S/PDIF interface.

Benefits

  • Enhanced Audio Quality: Delivers high-fidelity audio output for an immersive listening experience.
  • Improved Voice Communication: Reduces noise and echo for clear voice communication.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Versatile Audio Processing: Supports multiple audio streams and advanced audio processing features.
  • Simplified System Design: Integrated features simplify system design and reduce BOM (Bill of Materials) cost.

Additional Details

The ALC3265-CGT operates with a wide range of sampling rates and bit depths, providing flexibility in audio processing. It supports various audio formats and codecs, ensuring compatibility with different audio sources and applications. The device is typically packaged in a small form factor, making it suitable for integration into compact devices. It requires appropriate drivers and software to function correctly within the host system. The ALC3265-CGT's HDA interface allows seamless communication with the host processor, facilitating efficient audio data transfer and control. It utilizes a 48-pin QFN package, allowing for easy mounting and integration.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess