EN
  • EN
  • DE

AC499-CBL-LF

Part No AC499-CBL-LF
Manufacturer Realtek
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816437-AC499-CBL-LF
Ultra Librarian 3D Model Ultra Librarian AC499-CBL-LF CAD Model

Description

The Realtek AC499-CBL-LF is a high-performance audio codec designed for a wide range of audio applications. It integrates advanced digital signal processing (DSP) capabilities with high-fidelity analog-to-digital (ADC) and digital-to-analog (DAC) converters. This codec is engineered to deliver crystal-clear audio reproduction while minimizing power consumption.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Motherboards
  • Audio Interfaces
  • Gaming Headsets

Features:

  • High-Definition Audio (HDA) Interface: Compliant with the Intel High Definition Audio specification, ensuring compatibility with modern audio systems.
  • Integrated DSP: Incorporates a powerful digital signal processor for advanced audio processing, including equalization, noise reduction, and surround sound effects.
  • Multiple ADC and DAC Channels: Supports multiple input and output channels, allowing for versatile audio configurations.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for portable devices and battery-powered applications.
  • Advanced Audio Processing Algorithms: Includes a suite of audio processing algorithms to enhance audio quality and reduce distortion.
  • SPDIF Input/Output: Supports S/PDIF digital audio input and output for connecting to external audio devices.

Benefits:

  • Superior Audio Quality: Delivers high-fidelity audio reproduction with minimal noise and distortion.
  • Enhanced Audio Experience: Provides advanced audio processing capabilities for immersive surround sound and enhanced audio effects.
  • Wide Compatibility: Compatible with a wide range of audio devices and operating systems.
  • Energy Efficient: Reduces power consumption, extending battery life in portable devices.
  • Cost-Effective Solution: Offers a high-performance audio solution at a competitive price.

The AC499-CBL-LF features multiple ADC and DAC channels, allowing for flexible audio input and output configurations. It supports sampling rates up to 192 kHz and bit depths up to 24 bits, ensuring high-resolution audio playback. Its integrated DSP enables advanced audio processing features such as equalization, dynamic range compression, and surround sound virtualization. The codec is designed to minimize latency and maximize audio performance, making it suitable for demanding audio applications. The device is lead-free.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess