The RDA5868 is a single-chip broadcast FM receiver manufactured by RDA Microelectronics. Designed primarily for mobile devices and portable audio players, it boasts high sensitivity, low power consumption, and a small form factor. The RDA5868 integrates the complete FM receiver function, including the RF front-end, intermediate frequency (IF) processing, stereo decoder, and audio output, minimizing the need for external components.
Applications:
- Mobile phones
- Portable media players (MP3/MP4)
- FM radios
- Tablets
- Bluetooth speakers
- Wearable devices
Features:
- Worldwide FM band support (76-108 MHz)
- High sensitivity and selectivity for clear reception
- Ultra-low power consumption, ideal for battery-powered devices
- Integrated low-noise amplifier (LNA)
- Automatic gain control (AGC) for optimal signal strength
- Stereo audio output
- I2C control interface for easy integration with microcontrollers
- Automatic frequency control (AFC) to maintain tuning accuracy
- RDS/RBDS support for displaying radio station information (program service name, etc.)
- Programmable de-emphasis
- Minimal external component requirements
Benefits:
- Cost-effective FM radio solution
- Compact design for space-constrained applications
- Extended battery life in portable devices
- Improved FM reception performance, even in weak signal areas
- Simplified system design and reduced BOM (Bill of Materials) cost
- Enhanced user experience with RDS/RBDS data
- Easy integration into existing audio platforms
- Flexible and programmable operation via I2C interface
Additional Details:
The RDA5868 uses a low-IF architecture, which contributes to its high sensitivity and selectivity while minimizing power consumption. The integrated LNA amplifies weak FM signals, and the AGC circuit automatically adjusts the gain to maintain an optimal signal level. The chip supports both stereo and mono audio output modes and includes programmable de-emphasis to match the audio characteristics of different FM broadcasts. The I2C interface allows the host microcontroller to easily control all aspects of the FM receiver, including tuning frequency, volume, and mute settings. Furthermore, it decodes RDS/RBDS signals, enabling the display of radio station information, such as the program service name and song titles. The RDA5868 typically operates on a supply voltage of 2.7V to 3.6V.