EN
  • EN
  • DE

LTC4443EDDPBF

Part No LTC4443EDDPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description IC Drvr Mosfet N-ch 12-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Maximum Operating Temperature 85 °C
Max Output Current 2.4 A
Max Supply Voltage 9.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Outputs 2
Number of Pins 12
Output Current 5 A
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1072573-LTC4443EDDPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4443EDDPBF CAD Model

Description

The LTC4443EDDPBF is a high-performance, high-voltage gate driver manufactured by Linear Technology, which is designed to complement power MOSFETs and IGBTs in a wide array of applications. This robust gate driver is capable of driving both the high-side and low-side N-channel MOSFETs in a synchronous rectifier configuration, making it an ideal choice for high-frequency power conversion systems.

Key Features

  • High Voltage Capability: The LTC4443EDDPBF is able to operate with a supply voltage up to 35V, making it suitable for driving gates of MOSFETs and IGBTs in high-voltage applications.
  • Powerful Drive: It offers a strong gate drive with 2.5A source and 5A sink capability, ensuring quick and efficient switching of connected MOSFETs.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, the LTC4443EDDPBF includes an adaptive shoot-through protection mechanism.
  • Fast Propagation Times: The device boasts fast propagation times, which contribute to reduced switching losses and improved overall efficiency in power conversion circuits.
  • Robust Design: With its under-voltage lockout and over-temperature protection, the LTC4443EDDPBF is built to operate reliably under strenuous conditions.
  • Compact Package: The gate driver comes in a small 10-pin DFN package, which is suitable for space-constrained applications without sacrificing performance.

Applications

The LTC4443EDDPBF gate driver is versatile and can be used in a variety of high-power and high-efficiency applications, such as:

  • DC/DC Converters
  • Motor Controllers
  • Active Power Factor Correction (PFC)
  • Class-D Audio Amplifiers
  • Synchronous Rectification for AC/DC and DC/DC Converters

Conclusion

Overall, the LTC4443EDDPBF from Linear Technology is a reliable and efficient solution for driving MOSFETs and IGBTs in advanced power conversion systems. Its combination of high-voltage capability, powerful drive strength, and protective features ensures that it can meet the demands of a wide range of high-performance applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess