The RDA5807FP is a single-chip broadcast FM stereo tuner. It's designed with fully integrated direct conversion receiver. The device incorporates the complete receiver function from RF to the audio output. It uses a CMOS process and supports worldwide FM band.
Applications
- Mobile phones
- MP3 players
- Portable radios
- Bluetooth devices
- FM modules
Features
- Worldwide FM band support (76 – 108 MHz)
- Low power consumption
- High sensitivity
- Digital low-IF architecture
- FM stereo receiver function
- Automatic frequency control (AFC)
- Automatic gain control (AGC)
- Digital noise suppression
- Bass boost
- Programmable de-emphasis (50/75 μs)
- I2C control interface
- Few external components
Benefits
- Enables FM radio functionality in portable devices.
- Reduces power consumption, extending battery life.
- Provides clear and stable FM reception even in weak signal areas.
- Simplifies design and reduces bill of materials (BOM).
- Easy to integrate with other components.
Additional Details
The RDA5807FP operates at a low supply voltage. It includes an on-chip LDO regulator. This chip is typically controlled via an I2C interface. The digital low-IF architecture allows for high-quality audio output with minimal external components. This device supports both 50 and 75 μs de-emphasis, making it compatible with different FM broadcast standards.