EN
  • EN
  • DE

LTC3552EUD

Part No LTC3552EUD
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072347-LTC3552EUD
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3552EUD CAD Model

Description

The LTC3552EUD is an integrated power management solution from Linear Technology, designed to cater to the demanding needs of portable applications. This compact, multifunctional device combines a dual-input power manager, a standalone battery charger, and multiple output regulators in a single package, making it an ideal choice for space-constrained environments.

Key Features:

  • Dual Input Power Path: The LTC3552EUD supports a dual-input power path, which allows the device to draw power from a USB port or an AC adapter, providing flexibility for various charging scenarios.
  • Standalone Battery Charger: The device includes a high-efficiency, standalone linear charger for single-cell lithium-ion or lithium-polymer batteries. It offers a programmable charging current up to 950mA, which can be adjusted via an external resistor.
  • High-Efficiency Synchronous Buck Regulator: The integrated synchronous buck regulator delivers up to 600mA of continuous output current with high efficiency, which is essential for prolonging battery life in portable devices.
  • Low Dropout Linear Regulator (LDO): An additional LDO provides up to 150mA of output current, suitable for powering low-power auxiliary components or for use as a system standby power supply.
  • PowerPath Control: Advanced PowerPath control ensures seamless transition between input power sources and battery, maintaining a constant supply to the load while optimizing battery charging.
  • Compact Package: The LTC3552EUD comes in a compact, 16-lead 3mm x 3mm QFN package, which minimizes the required PCB area and is ideal for portable devices where space is at a premium.

Applications:

The LTC3552EUD is suitable for a wide range of portable devices, such as:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld Instruments
  • GPS Devices
  • Other USB-powered gadgets

With its versatile feature set and compact design, the LTC3552EUD from Linear Technology offers a comprehensive power management solution that simplifies the design of portable electronic devices while ensuring efficient operation and maximized battery life.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess