EN
  • EN
  • DE

MDBT42Q-512KV2

Part No MDBT42Q-512KV2
Manufacturer Raytac
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RF TXRX MOD 802.15.4 BT CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Transceiver Modules and Modems
Mfr Raytac
Packaging Bag
Part Status Active
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.4, Zigbee?
Frequency 2.36GHz ~ 2.5GHz
Data Rate 2Mbps
Power - Output 4dBm
Sensitivity -96dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB
Antenna Type Integrated, Chip
Utilized IC / Part nRF52832
Memory Size 512kB Flash, 64kB RAM
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.5mA ~ 12.9mA
Current - Transmitting 2.7mA ~ 16.6mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 41-SMD Module
Ultra Librarian 3D Model Ultra Librarian MDBT42Q-512KV2 CAD Model

You May Also Be Interested in

Mini-Circuits
PWR DIV SMA-F 4 WAY .5-6GHZ
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 800 - 2200 MHZ
Need more? Email Us
Mini-Circuits
90 HYBRID, 2500 - 3400 MHZ, 50
Need more? Email Us
Mini-Circuits
PWR SPLTR, 1800 - 6000 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 0.2 - 1000 MHZ
Lowest to $123.6380
Mini-Circuits
2 WAYS PWRSPLTR, 0.002 - 60 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR CMBD / SMA / ROHS
Need more? Email Us
Mini-Circuits
3 WAYS PWRSPLTR, 2- 400 MHZ, 50
Need more? Email Us
Mini-Circuits
LTCC PWR SPLTR, 4800 - 7200 MHZ
Lowest to $9.9700

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess