EN
  • EN
  • DE

MAX5974BETE+T

Part No MAX5974BETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 8.4 V ~ 26 V
Frequency - Switching 100kHz ~ 600kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 704859-MAX5974BETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5974B
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5974BETE+T CAD Model

Description

Product Overview: MAX5974BETE+T by Maxim Integrated

The MAX5974BETE+T is a high-performance, integrated controller chip designed by Maxim Integrated, renowned for its precision and efficiency in power management solutions. This device is specifically engineered to simplify the design of IEEE 802.3at-compliant Power-over-Ethernet (PoE) systems. It is an ideal choice for applications requiring reliable power delivery over Ethernet cables, such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3at Compliance: The MAX5974BETE+T meets the stringent requirements of the IEEE 802.3at standard for PoE, ensuring compatibility with a wide range of networked devices.
  • Integrated Power Device: This controller includes an integrated power MOSFET and sense resistor, which simplifies the design and reduces the external component count.
  • High Efficiency: Maxim Integrated's proprietary technology enables high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Programmable Power Limit: Designers can set the power limit according to their specific application needs, providing flexibility and control over the power budget.
  • Thermal Management: The MAX5974BETE+T is equipped with thermal protection features to safeguard the device and the system it powers in the event of overheating.
  • Robust Protection Features: The device offers a suite of protection features, including overcurrent, overvoltage, and under-voltage lockout, ensuring stable and secure operation.

Applications

The versatility of the MAX5974BETE+T makes it suitable for a variety of applications that require reliable power delivery over Ethernet. These include:

  • Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • Remote Computer Terminals
  • Point of Sale (POS) Systems

Package and Availability

The MAX5974BETE+T is available in a compact, 16-pin TQFN package with an exposed pad for enhanced thermal performance. This packaging allows for efficient heat dissipation and a smaller footprint on the PCB. Maxim Integrated offers this device in tape and reel format, denoted by the '+T' suffix, facilitating its use in high-volume production environments.

With its comprehensive features and robust design, the MAX5974BETE+T from Maxim Integrated stands out as a superior choice for designers looking to implement PoE capabilities in their next-generation networked devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,494 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess