EN
  • EN
  • DE

RLZTE-117.5B-7V5

Part No RLZTE-117.5B-7V5
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183507-RLZTE-117.5B-7V5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZTE-117.5B-7V5 CAD Model

Description

The RLZTE-117.5B-7V5 is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide stable voltage regulation in a variety of electronic circuits. This diode is particularly well-suited for applications requiring precise voltage clamping and surge protection.

Applications

  • Voltage Regulation Circuits: Provides a stable voltage reference in power supplies and other voltage regulation circuits.
  • Surge Protection: Protects sensitive electronic components from voltage spikes and transients.
  • Clipping Circuits: Limits the voltage to a specific level, preventing damage to downstream components.
  • Overvoltage Protection: Shunts excess voltage to ground, safeguarding circuits from overvoltage conditions.
  • Communication Systems: Used in communication equipment for signal conditioning and voltage stabilization.

Features

  • Zener Voltage (Vz): 7.5V, providing a specific and reliable voltage regulation point.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents, enhancing reliability in harsh environments.
  • Small Package Size: Allows for compact circuit designs, saving space on the PCB.
  • Excellent Clamping Capability: Ensures precise voltage clamping, protecting sensitive components.

Benefits

  • Stable Voltage Regulation: Maintains a consistent output voltage, improving the performance and reliability of electronic circuits.
  • Enhanced Circuit Protection: Protects components from voltage spikes and surges, extending the lifespan of the equipment.
  • Improved System Performance: Minimizes the effects of voltage variations, leading to more stable and predictable system behavior.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Reduced Power Consumption: Low leakage current contributes to energy efficiency.

Technical Specifications

The RLZTE-117.5B-7V5 Zener diode has a Zener voltage (Vz) of 7.5V. It features a low reverse leakage current and a high surge current capability. The diode is available in a small package suitable for surface mount technology (SMT). Detailed specifications can be found in the Rohm Semiconductor datasheet for this part. The power dissipation is typically around 500mW, and the operating temperature range is usually between -55°C to +150°C, but the datasheet should be consulted for exact values for the specific part number.

This Zener diode is a crucial component for ensuring stable and reliable operation of electronic devices by providing effective voltage regulation and protection.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess