EN
  • EN
  • DE

FM25040-STR

Part No FM25040-STR
Manufacturer Ramtron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Non-Compliant
Win Source Part Number 1028025-FM25040-STR
Categories OEM Parts(F-I)
Manufacturer Ramtron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM25040-STR CAD Model

Description

The FM25040-STR is a 4-kilobit (512 x 8) Serial FRAM (Ferroelectric Random Access Memory) manufactured by Ramtron. This device offers non-volatile data storage with fast access times, high endurance, and low power consumption. It utilizes a simple SPI (Serial Peripheral Interface) for communication, making it easy to integrate into various embedded systems.

Applications

  • Data Logging: Recording sensor data in industrial and environmental monitoring applications.
  • Configuration Storage: Storing device settings and parameters in embedded systems.
  • Metering: Capturing energy consumption data in smart meters.
  • Medical Devices: Storing calibration data and patient information in medical instruments.
  • Automotive Electronics: Storing diagnostic data and configuration parameters in automotive systems.

Features

  • Nonvolatile Memory: Retains data even when power is removed.
  • SPI Interface: Simplifies communication with microcontrollers and other devices.
  • Fast Read/Write Access: Enables real-time data logging and storage.
  • High Endurance: Withstands a large number of read/write cycles.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.

Benefits

  • Data Retention: Ensures data integrity in the event of power loss.
  • Simplified Integration: SPI interface makes it easy to connect to microcontrollers.
  • Real-Time Data Storage: Allows for continuous data logging without performance limitations.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Increased System Reliability: Eliminates the need for external battery backup.

Additional Details

The FM25040-STR operates on a supply voltage of 2.7V to 3.6V. It supports SPI clock frequencies up to 1 MHz. Refer to the manufacturer's datasheet for detailed specifications, including operating temperature range, power consumption characteristics, and data retention time. The device is available in an 8-pin SOIC package. FRAM technology provides a reliable and high-performance alternative to traditional EEPROM solutions.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Lowest to $6.0469
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Harris Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess