EN
  • EN
  • DE

R2520-25.000-10-F-3030-EXT

Part No R2520-25.000-10-F-3030-EXT
Manufacturer Raltron Electronics Corporation
Catalog Custom Parts (N - R)
Description Crystal, 25MHZ, 10PF, 2.5MM X 2MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Stability 30 ppm
Load Capacitance 10 pF
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
REACH SVHC No SVHC
RoHS Non-Compliant
Win Source Part Number 1172890-R2520-25.000-10-F-3030-EXT
Categories Custom Parts
Manufacturer Raltron Electronics Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2520-25.000-10-F-3030-EXT CAD Model

Description

The R2520-25.000-10-F-3030-EXT is a crystal resonator manufactured by Raltron Electronics Corporation. It's designed to provide a stable and accurate 25 MHz frequency reference in various electronic circuits. Its small size and surface mount construction make it suitable for high-density PCB designs. This crystal is known for its reliability and precise frequency output.

Applications

  • Microcontrollers and microprocessors
  • Communication systems (e.g., wireless transceivers)
  • Clock oscillators
  • Frequency synthesizers
  • Real-time clocks (RTC)

Features

  • Frequency: 25.000 MHz
  • Small size
  • Surface mount technology (SMT)
  • High frequency stability
  • Low aging characteristics
  • RoHS compliant

Benefits

  • Precise and reliable frequency reference
  • Improved system timing accuracy
  • Easy integration into electronic designs
  • Stable performance over temperature
  • Long-term frequency stability

Technical Specifications

  • Frequency: 25.000 MHz
  • Frequency Tolerance: ±10 ppm
  • Frequency Stability vs. Temperature: ±30 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Load Capacitance: Series
  • ESR (Equivalent Series Resistance): 30 Ohms
  • Package: 2.5 x 2.0 mm SMD

The R2520-25.000-10-F-3030-EXT crystal resonator is ideal for applications where a precise and stable frequency reference is crucial. Its tight frequency tolerance and stability ensure accurate timing performance over a wide temperature range. The small size and surface mount package make it easy to integrate into compact electronic assemblies. Careful PCB layout and soldering techniques are important for optimal performance. This crystal is commonly used in communication devices, microcontrollers, and other applications requiring a stable clock source.

You May Also Be Interested in

ICT
Lowest to $9.7932
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
Diodes Incorporated
3.3V Hot Insertion 8-Bit 2-Port Nano Switch
Lowest to $1.1573
NEC
Lowest to $0.6537
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Lowest to $1.8209
Fairchild/ON Semiconductor
Contact for details
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess