EN
  • EN
  • DE

PHB38N02LT

Part No PHB38N02LT
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155560-PHB38N02LT
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHB38N02LT CAD Model

Description

Introducing the PHB38N02LT from NXP Semiconductors

The PHB38N02LT is a cutting-edge TrenchMOS™ silicon gate field-effect transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's TrenchMOS portfolio, which is renowned for its high-speed switching, low on-state resistance, and exceptional thermal performance.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low voltage applications that require efficient power management.
  • High-Speed Switching: With fast switching capabilities, the PHB38N02LT is ideal for high-frequency applications, ensuring minimal losses and improved overall efficiency.
  • Low On-State Resistance (RDS(on)): The low on-state resistance translates to reduced conduction losses, providing a more energy-efficient solution for power regulation tasks.
  • Robust Thermal Performance: The transistor is designed to handle high thermal loads, maintaining stability and performance even under strenuous conditions.
  • Surface-Mount Package: The PHB38N02LT comes in a surface-mount package, which is perfect for modern, space-constrained electronic assemblies.

Applications

The versatility of the PHB38N02LT allows it to be used in a wide array of applications, including but not limited to:

  • DC/DC converters
  • Power management circuits
  • Motor control systems
  • Automotive applications
  • Switching regulators

Product Specifications

The PHB38N02LT boasts an impressive set of specifications that make it a top choice for designers and engineers:

Parameter Value
Drain-source voltage (VDS) 20V
Continuous drain current (ID) 38A
Power dissipation (PD) 45W
Operating temperature range -55°C to +175°C

With its robust design and superior electrical characteristics, the PHB38N02LT from NXP Semiconductors is the go-to transistor for those seeking reliability and performance in their electronic designs.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess