EN
  • EN
  • DE

M0625-5-AL

Part No M0625-5-AL
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M5 Aluminum 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M5
Diameter - Inside 0.209" (5.30mm)
Diameter - Outside 0.315" (8.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 1.417" (36.00mm)
Material Aluminum
MSL Level Not Applicable
ECCN EAR99
HTSUS 7616.99.5190
Other Names 1772-M0625-5-AL
Standard Package 1
Win Source Part Number 1014153-M0625-5-AL
Ultra Librarian 3D Model Ultra Librarian M0625-5-AL CAD Model

Description

The RAF Electronic Hardware product with Win Source Part Number 1014153-M0625-5-AL is a round spacer used in hardware, fasteners, and accessories.

  • Type: Unthreaded
  • Screw, Thread Size: M5
  • Length - Overall: 1.417" (36.00mm)
  • Diameter - Outside: 0.315" (8.00mm)
  • Diameter - Inside: 0.209" (5.30mm)
  • Between Board Height: 0.594" (15.08mm)

You May Also Be Interested in

Wurth Electronics Inc
WA-SMSI SMT STEEL SPACER M3 INTE / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $0.4948
Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN BRASS16 / Round Spacer Unthreaded M6 Brass 0.594" (15.08mm)
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 5MM / Round Standoff Threaded M2x0.4 Steel 0.197" (5.00mm)
Lowest to $0.7277
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 8MM / Round Standoff Threaded M2x0.4 Steel 0.315" (8.00mm)
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 9MM / Round Spacer Unthreaded Steel 0.354" (9.00mm)
Lowest to $0.4424
Wurth Electronics Inc
ROUND STANDOFF M3 STEEL 1MM / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $1.1435
Davies Molding, LLC
STANDOFF FEMALE-MALE M3 / Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 1.378" (35.00mm) Black
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M3.5x0.6 Aluminum 0.594" (15.08mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess