EN
  • EN
  • DE

XF2G-0614-11

Part No XF2G-0614-11
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC VERT 6POS 0.50MM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Obsolete(EOL)
Flat Flex Type FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical, 1 Sided
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.163" (4.15mm)
Cable End Type Tapered
Contact Finish Tin
Housing Material Polyamide (PA46), Nylon 4/6
Voltage Rating 50V
Temperature Range - Operating -30°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Contact Finish Thickness 78.7μin (2.00μm)
Housing Color Natural
Mating Cycles 10
Win Source Part Number 125493-XF2G-0614-11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XF2G-0614-11 CAD Model

Description

The Omron Electronics Inc-EMC Div XF2G-0614-11 is a connector with 6 positions and a pitch of 0.020" (0.50mm).

  • Positions: 6
  • Pitch: 0.020" (0.50mm)
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Height Above Board: 0.163" (4.15mm)
  • Flat Flex Type: FPC
  • Connector/Contact Type: Contacts, Vertical, 1 Sided
  • FFC, FCB Thickness: 0.30mm
  • Supply and Demand Status: Balance

You May Also Be Interested in

Molex, LLC
Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Right-Angle, Top Contact, 2.00mm Height, 13 Circuits,...
Need more? Email Us
AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
Molex, LLC
0.30mm Pitch Easy-On FPC Connector, 23 Circuits, Mated Height 0.95mm
Lowest to $0.4366
TE Connectivity
CONN RCPT 4POS 0.1 TIN PCB / 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Lowest to $0.3973
Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
1MM SINGLE ROW CONNECTOR / 19 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
IRISO
Lowest to $0.8322
Molex, LLC
Conn FFC/FPC Connector SKT 9 POS 0.5mm Solder RA SMD Embossed T/R
Need more? Email Us
Molex, LLC
Conn FFC/FPC Connector SKT 20 POS 1mm Solder ST SMD Easy-On™ Embossed T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess