EN
  • EN
  • DE

R222M40070

Part No R222M40070
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description SMP-MAX / STRAIGHT FEMALE-FEMALE / Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Mfr Radiall USA, Inc.
Package Bulk
Adapter Type Jack to Jack
Conversion Type Same Series
Adapter Series SMP to SMP
Center Gender Female to Female
Convert From (Adapter End) SMP Jack, Female Socket
Convert To (Adapter End) SMP Jack, Female Socket
Impedance 50Ohm
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Snap-On, Snap-On
Frequency - Max 6 GHz
Center Contact Plating Gold
Body Material Beryllium Copper
Body Finish Gold
Center Contact Material Beryllium Copper
Dielectric Material Polytetrafluoroethylene (PTFE)
Mating Cycles 100
Temperature Range - Operating -55°C ~ 165°C
Base Product Number R222M
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1341547-R222M40070
Ultra Librarian 3D Model Ultra Librarian R222M40070 CAD Model

Description

The R222M40070 from Radiall USA, Inc. is a straight style coaxial connector that has a snap-on fastening type.

  • Style: Straight
  • Fastening Type: Snap-On
  • Type: RF Adapter
  • Impedance: 50Ohm
  • Maximum Frequency: 6 GHz
  • Mounting: Snap-On
  • Body Material: Beryllium Copper
  • Body Finish: Gold
  • Center Contact Material: Beryllium Copper with Gold Plating
  • Dielectric Material: PTFE
  • Mating Cycle: 100
  • Adapter: Jack to Jack
  • Converts From: SMP Jack, Female Socket
  • Converts To: SMP Jack, Female Socket
  • Series: SMP to SMP
  • Center Gender: Female to Female
  • Conversion Type: Same Series
  • Mounting Type: Free Hanging (In-Line)
  • Temperature Range: -55°C ~ 165°C
  • MSL Level: Not Applicable
  • HTSUS: 8536.69.4010

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.0815
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Molex, LLC
73157-0001 Molex RF Connectors / Coaxial Connectors JACK RECEP 1.85MM PCB W/4.76MM SCREWS datasheet, inventory, & pricing.
Lowest to $74.0299
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess