EN
  • EN
  • DE

2110-7511-000

Part No 2110-7511-000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SMB M RA BHD / SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Radiall USA, Inc.
Packaging Bulk
Connector Style SMB
Connector Type Jack, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Snap-On
Frequency - Max 4 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Brass
Includes 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Mating Cycles 500
Base Product Number 2110-7511
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 2201-2110-7511-000
Standard Package 25
Win Source Part Number 1334133-2110-7511-000
Ultra Librarian 3D Model Ultra Librarian 2110-7511-000 CAD Model

Description

The 1334133-2110-7511-000 is a coaxial connector assembly manufactured by Radiall USA, Inc.

  • Connector Type: Jack, Male Pin
  • Fastening Type: Snap-On
  • Connector Style: SMB
  • Impedance: 50Ohm
  • Frequency: Up to 4GHz
  • Body Finish: Nickel
  • Mounting Type: Panel Mount, Through Hole, Right Angle
  • Operating Temperature: -65°C to 165°C
  • Packaging: Bulk
  • Standard Package: 25

You May Also Be Interested in

Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us
Huber+Suhner, Inc.
82_MMBX-50-0-14/111_NH / MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $73.8796
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Radiall USA, Inc.
SSMC M RA BHD PCB / SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Cinch Connectivity Solutions
CONN SMA JACK STR 50 OHM PCB
Lowest to $9.0903
Amphenol-RF Division
BNC RIGHT ANGLE CRIMP PLUG FOR R / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Lowest to $108.5014
TE Connectivity
CONN UMCC JACK STR 50OHM SMD / U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $0.1545
Murata Electronics North America
LSC
Lowest to $1.3456
Radiall USA, Inc.
MCX F STR SMT C100 / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess