EN
  • EN
  • DE

QX7135E25

Part No QX7135E25
Manufacturer QX
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QX
Win Source Part Number 286695-QX7135E25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QX7135E25 CAD Model

Description

The QX7135E25 is a constant current LED driver IC manufactured by QX. It's designed to drive high-brightness LEDs, ensuring a consistent and reliable current supply for optimal LED performance and longevity. This driver is well-suited for various LED lighting applications requiring stable and efficient operation.

Applications:

  • LED Strip Lights
  • LED Panel Lights
  • LED Tube Lights
  • Emergency Lighting
  • Decorative Lighting

Features:

  • Constant Current Regulation: Provides a stable and consistent current to the LEDs, ensuring uniform brightness and preventing overcurrent damage.
  • High Efficiency: Minimizes power loss, resulting in energy savings and reduced heat dissipation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, offering design flexibility and compatibility with various power sources.
  • Over-Temperature Protection (OTP): Automatically reduces the output current to protect the IC and LEDs from overheating.
  • Open-Circuit Protection (OCP): Protects the IC from damage in the event of an open circuit in the LED string.
  • Short-Circuit Protection (SCP): Safeguards the IC from damage caused by a short circuit in the LED string.
  • Adjustable Output Current: Allows customization of the LED brightness by adjusting the output current through an external resistor.
  • PWM Dimming Control: Enables smooth and precise dimming of the LEDs using Pulse Width Modulation (PWM) signals.

Benefits:

  • Consistent LED Brightness: The constant current regulation ensures that the LEDs emit a uniform and stable light output, enhancing visual quality.
  • Extended LED Lifespan: By providing a stable current and preventing overcurrent, the QX7135E25 contributes to a longer lifespan for the LEDs.
  • Energy Savings: The high efficiency of the IC minimizes power consumption, resulting in significant energy savings.
  • Enhanced Reliability: The built-in protection features safeguard the IC and LEDs from potential damage, ensuring reliable and long-lasting performance.
  • Design Flexibility: The adjustable output current and PWM dimming control provide designers with the flexibility to tailor the lighting system to specific application requirements.

Additional Details:

The QX7135E25 typically requires a minimal number of external components, such as a current-setting resistor, an inductor, and capacitors for filtering and stability. The specific component values depend on the application requirements and the characteristics of the LEDs being driven. It's usually available in a compact, surface-mount package like SOT-23, making it suitable for space-constrained applications. Designers should consult the datasheet and application notes from QX for detailed information on the IC's specifications, usage, and optimal component selection.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1168 $50.2240
1,045+ $0.0958 $100.1110
1,620+ $0.0928 $150.3360
2,230+ $0.0898 $200.2540
2,880+ $0.0869 $250.2720
3,855+ $0.0779 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess