EN
  • EN
  • DE

QN8075

Part No QN8075
Manufacturer Quntic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Quntic
Win Source Part Number 286107-QN8075
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QN8075 CAD Model

Description

The QN8075 is a highly integrated, low-power FM transmitter IC designed by Quntic. It is specifically designed for portable audio devices, car audio adapters, and other consumer electronics applications where wireless audio transmission over the FM band is required. The QN8075 integrates all the necessary components for generating a stable and high-quality FM signal from an audio input, including an audio modulator, PLL synthesizer, and output amplifier. Its design focuses on low power consumption, ease of integration, and high audio fidelity.

Applications:

  • Portable Media Players
  • Mobile Phones
  • Car FM Transmitters/Adapters
  • Wireless Audio Dongles
  • PC Audio Transmitters
  • Headphones

Features:

  • Stereo Audio Input: Supports stereo audio transmission with high fidelity.
  • Low Power Consumption: Maximizes battery life in portable devices.
  • Adjustable Output Power: Allows optimization of transmission range and power usage.
  • Wide Frequency Range: Covers the full FM broadcast band (76-108 MHz) globally.
  • Integrated PLL Synthesizer: Provides stable and accurate frequency generation, reducing external component count.
  • Pre-emphasis Function: Improves audio quality by reducing noise and distortion.
  • Low Harmonic Distortion: Ensures clean and clear audio transmission with minimal interference.
  • I2C Interface: Enables easy and flexible control and configuration.
  • Compact Package: Suitable for integration into small, space-constrained devices.

Benefits:

  • Wireless Audio Streaming: Provides a convenient way to transmit audio wirelessly to FM radios.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Easy Integration: Simplified design and I2C control facilitate integration into a variety of systems.
  • High-Quality Audio: Low distortion and pre-emphasis ensure excellent audio reproduction.
  • Flexible Control: Adjustable output power allows for optimizing the transmission range according to the application requirements.

Additional Details:

The QN8075 typically operates with a supply voltage in the range of 2.7V to 3.6V. The audio input is compatible with standard line-level audio signals. The I2C interface facilitates programming the transmission frequency, output power, and other settings. It generally requires a minimal set of external components, mainly decoupling capacitors and antenna matching networks. The device is commonly available in small SMD packages such as QFN or TSSOP to allow for compact designs.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess