EN
  • EN
  • DE

PT2128C-C41

Part No PT2128C-C41
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282694-PT2128C-C41
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2128C-C41 CAD Model

Description

The PT2128C-C41, produced by Princeton Technology Corp (PTC), is a remote control encoder IC built using CMOS technology. Designed for diverse remote control applications, this IC encodes input data for transmission via infrared (IR) signals. It is favored for its cost-effectiveness and low power consumption. The 'C' probably indicates a specific revision or series, and 'C41' is likely a code denoting a particular configuration or set of features.

Applications

  • Television (TV) remote controls
  • DVD player remote controls
  • Set-top box (STB) remote controls
  • Audio system remote controls
  • Air conditioning remote controls

Features

  • CMOS Technology: Enables low power consumption and strong noise immunity.
  • Multiple Key Inputs: Facilitates encoding multiple functions from key presses.
  • Infrared (IR) Transmission: Employs IR light for wireless communication of control signals.
  • Built-in Oscillator: Simplifies circuit design through integrated oscillator functionality.
  • Customizable Encoding Codes: Supports the tailoring of encoding codes to meet specific product needs.
  • Low Standby Current: Reduces power consumption during inactive periods.

Benefits

  • Cost-Effective Solution: Offers a low-cost option for remote control encoding.
  • Extended Battery Life: Low power consumption contributes to longer battery life in remote control devices.
  • Reliable Performance: Guarantees stable operation and noise resistance thanks to CMOS technology.
  • Simplified Integration: Allows for easy incorporation into remote control designs.
  • Flexible Functionality: Supports customization of remote control operations as needed.

Additional Details

The PT2128C-C41 typically operates with a 3V power supply. The encoding format and the key assignments will depend on the specific application requirements. External components such as ceramic resonators or crystal oscillators are used to establish the carrier frequency of the IR signal. The output pin is connected to an IR LED, which handles the transmission of the encoded data. Commonly packaged in DIP or SOP formats, this IC enables effective and straightforward remote control functionality.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess