The QL8X12B-1PL44C is a low-power, ultra-small form factor FPGA from QuickLogic's PolarPro 3 family. It is designed for a wide array of portable and handheld applications where size and power consumption are critical. This particular part comes in a 44-pin PLCC package. These FPGAs are known for their instant-on capabilities and very low static power consumption, making them ideal for battery-powered devices.
Applications
- Wearable devices
- Portable medical devices
- Handheld gaming consoles
- Internet of Things (IoT) devices
- Sensor hubs
Features
- 8,000 logic elements
- Embedded SRAM memory
- Instant-on operation
- Ultra-low power consumption
- Flexible I/O configuration
- 44-pin PLCC package
- Operating voltage range: 1.2V to 3.3V
- Embedded oscillator
Benefits
- Extends battery life in portable devices due to low power consumption
- Enables rapid prototyping and customization with flexible logic resources
- Reduces system size and cost with compact packaging
- Simplifies design with instant-on capability
- Facilitates integration into diverse applications with versatile I/O options
- Improves system performance with embedded memory and oscillator
Additional Details
The QL8X12B-1PL44C operates over an industrial temperature range, ensuring reliable performance in harsh environments. The FPGA is supported by QuickLogic's comprehensive design tools, including synthesis, place-and-route, and simulation software. The device features multiple clock management resources and supports various interface standards, including SPI, I2C, and UART. Detailed information about timing characteristics, power consumption profiles, and programming can be found in the QuickLogic PolarPro 3 family datasheet.