EN
  • EN
  • DE

QL3025-1PQ208M

Part No QL3025-1PQ208M
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992857-QL3025-1PQ208M
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL3025-1PQ208M CAD Model

Description

The QL3025-1PQ208M is a pASIC 3 family Field-Programmable Gate Array (FPGA) manufactured by QuickLogic. This FPGA is designed for a variety of applications requiring programmable logic, including prototyping, glue logic, and custom logic functions.

Applications:

  • Prototyping circuits
  • Glue logic implementation
  • Custom logic functions
  • State machine design
  • Address decoding
  • Peripheral control

Features:

  • Logic Cells: 256
  • I/O Pins: 168
  • Package: PQFP208
  • Operating Voltage: 5V
  • Maximum Operating Frequency: 50 MHz
  • User-programmable interconnect matrix
  • Low power consumption

Benefits:

  • Flexibility: User-programmable logic allows for rapid prototyping and design changes.
  • High I/O Count: Supports a large number of input and output signals for complex designs.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.
  • Easy to Use: Simple programming tools and development environment.

Additional Details:

The QL3025-1PQ208M FPGA is based on QuickLogic's pASIC 3 architecture, which offers a balance between performance and cost. The device features a user-programmable interconnect matrix that allows for flexible routing of signals between logic cells and I/O pins. The FPGA is programmed using standard programming tools and supports in-system programming. The PQFP208 package is suitable for surface mount assembly. This FPGA is suitable for implementing a wide range of digital logic functions and provides a flexible solution for custom circuit design.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess