EN
  • EN
  • DE

BC95B8HB-02-STD

Part No BC95B8HB-02-STD
Manufacturer Quectel
Catalog OEM Parts (A - B)
Description BC95-B8 Nb-iot Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048446-BC95B8HB-02-STD
Categories OEM Parts(A-B)
Manufacturer Quectel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC95B8HB-02-STD CAD Model

Description

The BC95B8HB-02-STD is a NB-IoT (Narrowband Internet of Things) module manufactured by Quectel. It is designed for low-power wide-area (LPWA) network connectivity, making it suitable for various IoT applications requiring long-range communication and low power consumption.

Applications:

  • Smart metering (water, gas, electricity)
  • Asset tracking
  • Smart city applications (e.g., street lighting, parking sensors)
  • Environmental monitoring
  • Agricultural monitoring
  • Industrial IoT (IIoT)
  • Healthcare monitoring
  • Smart building automation

Features:

  • NB-IoT connectivity
  • Ultra-low power consumption
  • Compact size
  • Extended coverage
  • Wide operating voltage range
  • Support for various network protocols
  • UART, GPIO interfaces
  • Built-in antenna (or external antenna option)

Benefits:

  • Long battery life for IoT devices
  • Reliable connectivity in challenging environments
  • Cost-effective solution for large-scale IoT deployments
  • Easy integration with existing systems
  • Remote monitoring and control capabilities
  • Improved data collection and analysis
  • Reduced maintenance costs

Technical Specifications:

The BC95B8HB-02-STD supports NB-IoT frequency bands. It operates at an ultra-low power consumption level, which allows devices to function for several years on a single battery. It supports UART and GPIO interfaces for communication with microcontrollers and other peripherals. The module has a compact form factor for easy integration into small devices. It provides extended coverage compared to traditional cellular technologies, making it suitable for applications in remote areas or underground environments. The operating voltage range is typically between 2.1V and 3.63V. It can be configured to use a built-in antenna or an external antenna depending on the specific application requirements. It supports various network protocols, including TCP/IP, UDP, and CoAP.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess