EN
  • EN
  • DE

Q2-F-1/16-01-SS1000FT

Part No Q2-F-1/16-01-SS1000FT
Manufacturer Qualtek
Catalog Heat Shrink Tubing
Description HEATSHRK BLK 1/16X1" 1=50PC / Heat Shrink Tubing, Flexible 0.063" (1.60mm) 2 to 1 Black 0.083' (25.40mm, 1.00")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr Qualtek
Series Q2-F
Package Bulk
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 0.083' (25.40mm, 1.00")
Inner Diameter - Supplied 0.063" (1.60mm)
Inner Diameter - Recovered 0.031" (0.79mm)
Recovered Wall Thickness 0.016" (0.41mm)
Material Polyolefin (PO)
Features Flame Retardant
Color Black
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 70°C
Storage/Refrigeration Temperature -50°F ~ 104°F (-10°C ~ 40°C)
Shelf Life 144 Months
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names Q2F116B-1R0
Standard Package 1
Win Source Part Number 1166177-Q2-F-1/16-01-SS1000FT
Ultra Librarian 3D Model Ultra Librarian Q2-F-1/16-01-SS1000FT CAD Model

Description

The Q2-F heat shrink tubing is flexible and has a recovered wall thickness of 0.016 inches. It is flame retardant and comes in the color black. The Bourns Inc. SA2-5500 is a gas discharge tube arrester (GDT) that has a voltage DC spark over of 5500V.

  • Voltage DC Spark Over: 5500V
  • Tolerance: -15%, +20%
  • Impulse Discharge Current: 5000A (5kA) (8/20µs)
  • Mounting: Through-Hole
  • Package: Axial Cylinder

The Bourns Inc. SRR1205-390ML is a fixed inductor that has a shielded drum core and is wirewound.

  • Inductance: 39 µH
  • Tolerance: ±20%
  • Current Rating: 1.65A
  • DC Resistance (DCR): 160mOhm Max
  • Package: Nonstandard

The Vicor Corporation VI-JW2-MY is an isolated module DC DC converter that has one output.

  • Operating Temperature: -55°C to 100°C
  • Estimated Production Lead Time: 25 weeks

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess