EN
  • EN
  • DE

SMB358SET-2361Y

Part No SMB358SET-2361Y
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1530+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 716281-SMB358SET-2361Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB358SET-2361Y CAD Model

Description

The Qualcomm SMB358SET-2361Y is a power management IC (PMIC) designed for use in a variety of portable electronic devices. This integrated circuit provides comprehensive power management solutions, encompassing voltage regulation, battery charging, and system power control.

Applications:

  • Smartphones: Used to manage power distribution for various components, ensuring efficient battery usage.
  • Tablets: Provides stable voltage levels for the application processor, display, and other peripherals.
  • Portable Media Players: Controls power consumption to extend battery life during media playback.
  • Wearable Devices: Integrated into smartwatches and fitness trackers for efficient power regulation.
  • IoT Devices: Employed in low-power IoT applications to optimize energy usage and extend operational time.

Features:

  • Multiple Voltage Regulators: Includes several LDO (Low Dropout) regulators and DC-DC converters for different voltage rails.
  • Battery Charging: Supports various battery charging profiles, including USB charging and fast charging.
  • Power Path Management: Efficiently manages power flow between battery, USB, and system load.
  • I2C Interface: Allows for software control and monitoring of power management functions.
  • Overvoltage and Overcurrent Protection: Protects the system from electrical damage due to voltage or current spikes.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits:

  • Extended Battery Life: Optimizes power consumption, leading to longer runtimes for portable devices.
  • System Protection: Safeguards against electrical faults, improving device reliability.
  • Simplified Design: Integrates multiple power management functions into a single chip, reducing component count and board space.
  • Improved Efficiency: High-efficiency DC-DC converters minimize power loss and heat generation.
  • Flexible Configuration: I2C interface allows for customization of power management settings.

Additional Details:

The SMB358SET-2361Y operates over a wide input voltage range, typically from 2.7V to 5.5V, and provides multiple regulated output voltages to power different system components. The specific output voltages and current capabilities depend on the configuration and the connected components. The IC is typically packaged in a small form factor suitable for portable devices. Further technical specifications can be found in the product datasheet.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,689 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess