EN
  • EN
  • DE

SMB348SET-2262Y

Part No SMB348SET-2262Y
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838138-SMB348SET-2262Y
Ultra Librarian 3D Model Ultra Librarian SMB348SET-2262Y CAD Model

Description

The SMB348SET-2262Y is a power management integrated circuit (PMIC) manufactured by Qualcomm. It's part of Qualcomm's series of PMICs designed for a variety of mobile and embedded applications. These PMICs are essential for efficiently managing power distribution and regulation within devices, ensuring optimal performance and battery life.

Applications:

  • Smartphones
  • Tablets
  • Wearable Devices
  • Other Battery-Powered Mobile Devices

Features:

  • Highly Integrated Power Management: Combines multiple power management functions into a single chip.
  • High Efficiency: Optimizes power conversion to minimize energy loss and extend battery life.
  • Multiple Voltage Rails: Provides several regulated voltage outputs to power different components of the system.
  • Dynamic Voltage Scaling (DVS): Adjusts voltage levels dynamically based on the system's requirements to save power.
  • Over-Voltage and Over-Current Protection: Protects the device from damage due to voltage or current surges.
  • Short-Circuit Protection: Prevents damage from short circuits.
  • Thermal Management: Includes thermal shutdown and thermal regulation features.
  • I2C or SPI Interface: Allows for programmable control and monitoring of the PMIC.

Benefits:

  • Improved Battery Life: Efficient power management extends the operational time of battery-powered devices.
  • Reduced Board Space: Integration of multiple functions reduces the number of discrete components, saving space on the PCB.
  • Enhanced System Reliability: Protection features safeguard against voltage, current, and thermal issues, improving system robustness.
  • Simplified System Design: Integration simplifies the power supply design, reducing development time and cost.
  • Programmable Control: Allows for fine-tuning of power management settings to optimize performance for specific applications.

Additional Details:

The specific technical specifications of the SMB348SET-2262Y, such as input voltage range, output voltage levels, switching frequencies, and protection thresholds, are typically detailed in the product datasheet provided by Qualcomm. This PMIC is designed to meet the stringent power requirements of modern mobile devices, ensuring stable and efficient operation.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3541 $54.1640
95+ $1.1111 $105.5545
140+ $1.0764 $150.6960
195+ $1.0417 $203.1315
250+ $1.0069 $251.7250
335+ $0.9028 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,475 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess