The QFE-1045-0-38WLPSP-TR-0A-0 is a Front-End Module (FEM) manufactured by Qualcomm. This FEM is designed for use in wireless communication devices, typically in cellular applications. It integrates various components such as power amplifiers, filters, and switches to optimize the performance of the RF front-end.
Applications:
- 4G LTE mobile phones
- 5G NR mobile phones
- Cellular IoT devices
- Wireless hotspots
- Mobile broadband devices
Features:
- Integrated power amplifier (PA)
- Integrated filters for various frequency bands
- Integrated switches for band selection
- Low insertion loss
- High linearity
- Compact package size
- Optimized for specific cellular bands
Benefits:
- Improved RF performance
- Reduced component count
- Simplified RF front-end design
- Smaller device size
- Enhanced signal quality
- Extended battery life
Technical Specifications:
- Frequency Bands: Specific to the model (check datasheet for details)
- Power Amplifier Output Power: Typically 23 dBm to 28 dBm
- Supply Voltage: Typically 3.0V to 5.0V
- Operating Temperature: -30°C to +85°C (typical)
- Package: WLPSP (Wafer Level Package)
The QFE-1045-0-38WLPSP-TR-0A-0 FEM provides a comprehensive solution for the RF front-end in wireless communication devices. Its integration of key components, optimized performance, and compact size make it a valuable component in modern mobile devices.