EN
  • EN
  • DE

QCA9980-0VV

Part No QCA9980-0VV
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834574-QCA9980-0VV
Ultra Librarian 3D Model Ultra Librarian QCA9980-0VV CAD Model

Description

The Qualcomm QCA9980-0VV is a high-performance Wi-Fi chip designed for advanced wireless networking applications. It supports 802.11ac Wave 2 technology and Multi-User MIMO (MU-MIMO) to deliver improved wireless speeds and efficiency. This chip is commonly used in high-end routers and access points to provide robust and reliable connectivity.

Applications:

  • High-End Wireless Routers: Used in premium routers for homes and small businesses to provide high-speed Wi-Fi connectivity.
  • Enterprise Access Points: Integrated into access points for business environments, enhancing network capacity and user experience.
  • Mesh Wi-Fi Systems: A key component in mesh networking solutions, enabling seamless roaming and consistent performance across multiple nodes.
  • Gaming Routers: Employed in routers designed for online gaming, offering low latency and high bandwidth.
  • Industrial Wireless Solutions: Provides reliable wireless connectivity for industrial IoT devices and applications.

Features:

  • 802.11ac Wave 2 Support: Compliant with the latest Wi-Fi standards, offering multi-user MIMO (MU-MIMO) for simultaneous data transmission to multiple devices.
  • 4x4 MIMO: Utilizes a 4x4 Multiple-Input Multiple-Output (MIMO) architecture, increasing data throughput and range.
  • Dual-Band Operation: Operates on both 2.4 GHz and 5 GHz frequency bands, providing flexibility and reduced interference.
  • Integrated CPU: Features an embedded CPU for offloading Wi-Fi processing tasks from the host processor.
  • Advanced Security Features: Supports WPA2 and other advanced security protocols to protect wireless networks from unauthorized access.
  • Dynamic Frequency Selection (DFS): Automatically selects the least congested channel for optimal performance and reduced interference.

Benefits:

  • Increased Network Capacity: MU-MIMO technology allows the router or access point to handle multiple devices simultaneously without significant performance degradation.
  • Enhanced Wireless Range: 4x4 MIMO extends the coverage area, ensuring a strong and stable Wi-Fi signal throughout the home or office.
  • Faster Wireless Speeds: Supports high data rates, enabling smooth streaming, online gaming, and other bandwidth-intensive applications.
  • Improved Reliability: Dual-band operation and DFS contribute to a more stable and reliable wireless connection.
  • Reduced Latency: Optimized for low latency applications, such as online gaming and video conferencing.

Technical Specifications: The QCA9980-0VV typically supports data rates up to 1733 Mbps on the 5 GHz band and 450 Mbps on the 2.4 GHz band. It includes various interfaces such as PCIe, USB, and GPIO for flexible integration into different platforms. The chip also features advanced power management capabilities to minimize energy consumption.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9842 $71.9842
2+ $59.0644 $118.1288
4+ $57.2187 $228.8748
5+ $55.3730 $276.8650
6+ $53.5273 $321.1638
8+ $47.9891 $383.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess