EN
  • EN
  • DE

QCA9890-BR4A

Part No QCA9890-BR4A
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834570-QCA9890-BR4A
Series *
Package Tray
Product Status Not For New Designs
Ultra Librarian 3D Model Ultra Librarian QCA9890-BR4A CAD Model

Description

The Qualcomm QCA9890-BR4A is a high-performance, highly integrated Wi-Fi solution primarily designed for access points and routers. It supports 802.11ac Wave 2 technology, offering significantly improved wireless speeds and efficiency compared to previous generations. This chip enables devices to deliver enhanced connectivity in dense environments and support multiple users simultaneously.

Applications:

  • High-end Wireless Routers: Used in routers to provide fast and reliable Wi-Fi connectivity for homes and offices.
  • Access Points: Integrated into access points to extend wireless network coverage and capacity in enterprise environments.
  • Wireless Extenders: Employed in range extenders to improve Wi-Fi signal strength and coverage in larger spaces.
  • Mesh Wi-Fi Systems: A core component in mesh networking systems, enabling seamless roaming and consistent performance across multiple access points.
  • Industrial IoT Gateways: Provides robust wireless connectivity for industrial IoT applications, supporting data transmission and device management.

Features:

  • 802.11ac Wave 2 Support: Compliant with the latest Wi-Fi standards, offering multi-user MIMO (MU-MIMO) for simultaneous data transmission to multiple devices.
  • 4x4 MIMO: Utilizes a 4x4 Multiple-Input Multiple-Output (MIMO) architecture, increasing data throughput and range.
  • Dual-Band Operation: Operates on both 2.4 GHz and 5 GHz frequency bands, providing flexibility and reduced interference.
  • Integrated CPU: Features an embedded CPU for offloading Wi-Fi processing tasks from the host processor.
  • Advanced Security Features: Supports WPA2 and other advanced security protocols to protect wireless networks from unauthorized access.
  • Dynamic Frequency Selection (DFS): Automatically selects the least congested channel for optimal performance and reduced interference.

Benefits:

  • Increased Network Capacity: MU-MIMO technology allows the router or access point to handle multiple devices simultaneously without significant performance degradation.
  • Enhanced Wireless Range: 4x4 MIMO extends the coverage area, ensuring a strong and stable Wi-Fi signal throughout the home or office.
  • Faster Wireless Speeds: Supports high data rates, enabling smooth streaming, online gaming, and other bandwidth-intensive applications.
  • Improved Reliability: Dual-band operation and DFS contribute to a more stable and reliable wireless connection.
  • Reduced Latency: Optimized for low latency applications, such as online gaming and video conferencing.

Technical Specifications: The QCA9890-BR4A typically supports data rates up to 1733 Mbps on the 5 GHz band and 450 Mbps on the 2.4 GHz band. It includes various interfaces such as PCIe, USB, and GPIO for flexible integration into different platforms. The chip also features advanced power management capabilities to minimize energy consumption.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess