EN
  • EN
  • DE

QCA7000-AL3B

Part No QCA7000-AL3B
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Description PHY 6-CH 68-Pin QFN EP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 1086625-QCA7000-AL3B
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCA7000-AL3B CAD Model

Description

The Qualcomm QCA7000-AL3B is a powerline communication (PLC) modem designed for smart grid and industrial applications. This highly integrated chip enables robust and reliable data communication over existing power lines, reducing the need for additional wiring and infrastructure.

Applications

  • Smart Grid Communication: Facilitates data exchange between smart meters, grid infrastructure, and utilities for energy management and monitoring.
  • Electric Vehicle (EV) Charging: Enables communication between EV chargers and vehicles for secure and efficient charging processes.
  • Industrial Automation: Supports data communication for industrial control systems, sensors, and actuators, improving operational efficiency.
  • Lighting Control Systems: Provides reliable communication for smart lighting systems, enabling remote control and energy savings.
  • Solar Inverter Communication: Enables communication between solar inverters and monitoring systems for performance optimization and grid integration.

Features

  • Powerline Communication (PLC): Utilizes existing power lines for data transmission, eliminating the need for new wiring.
  • IEEE 1901 Standard: Compliant with the IEEE 1901 standard for interoperability and reliable performance.
  • Advanced Error Correction: Incorporates error correction mechanisms to ensure data integrity and reliability.
  • Robust Security Features: Includes security protocols to protect against unauthorized access and data breaches.
  • Low Power Consumption: Designed for energy-efficient operation, reducing power consumption in various applications.
  • Integrated Analog Front-End: Features an integrated analog front-end for seamless connection to power line networks.

Benefits

  • Reduced Installation Costs: Eliminates the need for new wiring, reducing installation costs and complexity.
  • Reliable Communication: Provides robust and reliable data communication over power lines in various environments.
  • Enhanced Security: Protects against unauthorized access and data breaches with advanced security features.
  • Improved Energy Efficiency: Low power consumption contributes to energy savings in smart grid and industrial applications.
  • Simplified Deployment: Facilitates easy deployment and integration into existing power line networks.
  • Interoperability: Compliant with industry standards, ensuring interoperability with other PLC devices.

Additional Details

The QCA7000-AL3B integrates a PLC modem, a microcontroller, and an analog front-end in a single package. It supports various communication protocols and modulation schemes to optimize performance in different power line environments. The device is designed to operate in a wide range of environmental conditions, making it suitable for both indoor and outdoor deployments. It also includes a comprehensive set of security features, including encryption and authentication, to ensure the security of data transmission over power lines.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2223 $60.6669
7+ $16.5926 $116.1482
10+ $16.0741 $160.7410
13+ $15.5556 $202.2228
17+ $15.0371 $255.6307
23+ $13.4815 $310.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess