EN
  • EN
  • DE

QCA4002X-1L3E

Part No QCA4002X-1L3E
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 285479-QCA4002X-1L3E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QCA4002X-1L3E CAD Model

Description

The Qualcomm QCA4002X-1L3E is a single-chip, low-power Wi-Fi and microcontroller (MCU) solution designed for the Internet of Things (IoT). It is part of Qualcomm's QCA4002X series, which focuses on providing connectivity and processing capabilities for a wide range of IoT devices.

Applications

  • Smart home devices (e.g., smart lighting, thermostats, appliances)
  • Wearable devices
  • Industrial IoT (IIoT) sensors and devices
  • Connected healthcare devices
  • Asset tracking applications

Features

  • Integrated Wi-Fi connectivity (802.11 b/g/n)
  • Low-power consumption for battery-operated devices
  • Embedded ARM Cortex-M4F microcontroller
  • On-chip memory (RAM and Flash)
  • Support for various security protocols (e.g., WPA/WPA2)
  • Multiple peripheral interfaces (e.g., UART, SPI, I2C, GPIO)

Benefits

  • Enables Wi-Fi connectivity for IoT devices with minimal power consumption
  • Simplifies IoT device development with integrated MCU and connectivity
  • Reduces BOM (Bill of Materials) cost with single-chip solution
  • Provides robust security features for secure communication
  • Offers flexibility for various IoT applications with multiple interfaces

Additional Details

The QCA4002X-1L3E features an ARM Cortex-M4F microcontroller that provides processing power for IoT applications. It includes on-chip memory (RAM and Flash) for storing firmware and data. The integrated Wi-Fi connectivity supports 802.11 b/g/n standards, enabling devices to connect to existing Wi-Fi networks. The low-power design is crucial for battery-powered IoT devices, allowing them to operate for extended periods without requiring frequent battery replacements.

The chip supports various security protocols, including WPA/WPA2, to ensure secure communication between the device and the network. It also provides multiple peripheral interfaces, such as UART, SPI, I2C, and GPIO, which allow it to interface with various sensors and actuators. The QCA4002X-1L3E is typically used in applications where low power consumption, small size, and reliable Wi-Fi connectivity are essential. Its integrated MCU allows it to perform local processing and control tasks, reducing the reliance on external processing resources.

This Qualcomm chip empowers developers to create innovative IoT solutions by providing a compact, feature-rich, and energy-efficient platform. It is commonly found in smart home automation, wearable devices, and industrial IoT applications, where its connectivity and processing capabilities enable seamless integration and remote monitoring.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess