EN
  • EN
  • DE

PI74FCT273TQ

Part No PI74FCT273TQ
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275133-PI74FCT273TQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT273TQ CAD Model

Description

The PI74FCT273TQ is a high-speed octal D flip-flop from Pericom Semiconductor (now Diodes Incorporated). It is a member of the FCT (Fast CMOS Technology) family, designed for applications requiring fast data transfer and storage. This device features separate data inputs for each flip-flop and a common clock and clear input. The data is transferred to the outputs on the positive-going edge of the clock pulse.

Applications:

  • High-speed data storage
  • Address and data bus buffering
  • Clocked data registers
  • Memory interface
  • Microprocessor systems

Features:

  • Fast Propagation Delay: The FCT technology ensures rapid data transfer, crucial for high-performance systems.
  • TTL-Compatible Inputs: Allows seamless interfacing with TTL logic levels.
  • Separate Data Inputs: Eight individual D inputs for parallel data storage.
  • Common Clock and Clear: Simplifies control logic and reduces component count.
  • Positive-Edge Triggered: Data is captured on the rising edge of the clock signal.
  • Low Power Dissipation: CMOS technology minimizes power consumption.
  • Output Drive Capability: Provides sufficient current to drive multiple loads.

Benefits:

  • Improved System Performance: The high-speed operation reduces bottlenecks in data processing.
  • Simplified Design: Common clock and clear inputs streamline circuit design.
  • Reduced Power Consumption: CMOS technology contributes to energy efficiency.
  • Enhanced Reliability: Robust design ensures stable operation under varying conditions.
  • Easy Integration: TTL-compatible inputs allow seamless connection to existing systems.

The PI74FCT273TQ is typically supplied in a TSSOP (Thin Shrink Small Outline Package), which saves board space. It operates over a wide temperature range, making it suitable for industrial and commercial applications. The device adheres to standard industry specifications for pinout and functionality, ensuring compatibility with other similar devices. It is designed for applications where speed is critical, such as in high-performance computing and data acquisition systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess