EN
  • EN
  • DE

MSM8225-0AA

Part No MSM8225-0AA
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831700-MSM8225-0AA
Ultra Librarian 3D Model Ultra Librarian MSM8225-0AA CAD Model

Description

The Qualcomm MSM8225-0AA is a system-on-a-chip (SoC) designed for mobile devices, primarily smartphones. It falls under Qualcomm's Snapdragon S4 Play series, which targets entry-level to mid-range devices, offering a balance of performance and power efficiency. The MSM8225-0AA integrates a processor, GPU, modem, and other essential components, making it a comprehensive solution for mobile device manufacturers.

Applications

  • Smartphones
  • Mobile Devices

Features

  • Processor: Dual-core ARM Cortex-A5 processor, providing sufficient processing power for everyday tasks and applications.
  • GPU: Adreno 203 GPU, handling graphics rendering for the user interface, basic gaming, and multimedia applications.
  • Modem: Integrated 3G modem, supporting HSPA+ for faster data speeds and reliable connectivity.
  • Memory: Supports LPDDR2 memory, balancing performance and power consumption.
  • Display: Supports display resolutions up to qHD (960x540 pixels).
  • Camera: Supports cameras up to 5 megapixels.

Benefits

  • Balanced Performance: The dual-core Cortex-A5 processor and Adreno 203 GPU offer a good balance of performance for common smartphone tasks, such as web browsing, social media, and basic gaming.
  • 3G Connectivity: Integrated HSPA+ modem provides fast and reliable data connectivity.
  • Power Efficiency: Designed for power efficiency, extending battery life for mobile devices.
  • Integrated Solution: Combines processing, graphics, modem, and other features into a single chip, simplifying device design and reducing costs.
  • Cost-Effective: Suitable for entry-level and mid-range smartphones, offering a competitive price point.

Additional Details

The MSM8225-0AA typically operates at clock speeds up to 1 GHz. The Adreno 203 GPU supports OpenGL ES 2.0. It supports various audio and video codecs, including MP3, AAC, H.264, and MPEG-4. It also includes support for Wi-Fi and Bluetooth connectivity. This chipset is fabricated using a 45nm process. It includes support for GPS for location-based services. The MSM8225-0AA is often paired with a Qualcomm PM8058 power management IC.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess