EN
  • EN
  • DE

IPQ-8076A-1-772FCBGA-MT-00-0

Part No IPQ-8076A-1-772FCBGA-MT-00-0
Manufacturer Qualcomm
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065333-IPQ-8076A-1-772FCBGA-MT-00-0
Categories OEM Parts(F-I)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPQ-8076A-1-772FCBGA-MT-00-0 CAD Model

Description

The Qualcomm IPQ-8076A-1-772FCBGA-MT-00-0 is a high-performance Wi-Fi 6 (802.11ax) network processor designed for premium networking applications. This System-on-Chip (SoC) integrates advanced features for optimal wireless performance, efficient data processing, and robust security, making it suitable for high-end routers, access points, and mesh Wi-Fi systems.

Applications:

  • High-End Wi-Fi 6 Routers: Ideal for home and enterprise routers requiring high throughput, low latency, and advanced features.
  • Wireless Access Points: Used in access points to provide reliable and fast wireless connectivity in offices, public spaces, and homes.
  • Mesh Wi-Fi Systems: Employed in mesh network nodes to extend Wi-Fi coverage and improve network performance in large homes and offices.
  • Gaming Routers: Suited for routers designed for online gaming, offering low latency and optimized performance.

Features:

  • Wi-Fi 6 (802.11ax) Support: Compliant with the latest Wi-Fi standard, offering improved speed, efficiency, and capacity.
  • Multi-User MIMO (MU-MIMO): Enables simultaneous data transmission to multiple devices, enhancing network performance.
  • Orthogonal Frequency Division Multiple Access (OFDMA): Improves network efficiency by dividing channels into smaller resource units, reducing latency.
  • 1024-QAM: Supports higher data rates with advanced modulation techniques.
  • Integrated CPU: Features a powerful quad-core ARM processor for handling network tasks and applications.
  • Hardware Acceleration: Includes hardware accelerators for packet processing, encryption, and other network functions, optimizing performance and reducing CPU load.
  • Advanced Security Features: Incorporates security features such as WPA3 encryption to protect the network from unauthorized access.
  • Flexible Connectivity Options: Supports various interfaces, including Ethernet, USB, and PCIe, for versatile connectivity.

Benefits:

  • Increased Network Capacity: Wi-Fi 6 technology allows for more devices to be connected simultaneously without performance degradation.
  • Improved Speed and Throughput: Higher data rates enable faster downloads, smoother streaming, and more responsive online gaming.
  • Reduced Latency: OFDMA and other Wi-Fi 6 features minimize latency, providing a better user experience for real-time applications.
  • Enhanced Security: WPA3 encryption and other security features protect the network from cyber threats.
  • Efficient Power Consumption: Optimized power management features extend battery life in mobile devices and reduce energy consumption in networking equipment.
  • Reliable Connectivity: MU-MIMO and other advanced technologies ensure stable and reliable wireless connections.

Additional Details:

The IPQ-8076A is designed with a 772FCBGA package. This advanced packaging allows for increased component density and improved thermal management. The integration of advanced Wi-Fi 6 features and a powerful CPU makes it a comprehensive solution for demanding networking applications. The SoC is also designed to be highly configurable, allowing manufacturers to tailor the device to their specific needs.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0004 $154.0008
3+ $74.5945 $223.7835
4+ $72.1875 $288.7500
5+ $69.7816 $348.9080
6+ $62.5629 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess