EN
  • EN
  • DE

IPQ-8068-1-519FCBGA-MT-01-0

Part No IPQ-8068-1-519FCBGA-MT-01-0
Manufacturer Qualcomm
Catalog OEM Parts (F - I)
Description Network Proc 1.4GHz 519-Pin FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542310000
Win Source Part Number 1065331-IPQ-8068-1-519FCBGA-MT-01-0
Categories OEM Parts(F-I)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPQ-8068-1-519FCBGA-MT-01-0 CAD Model

Description

The Qualcomm IPQ-8068-1-519FCBGA-MT-01-0 is a high-performance network processor engineered for sophisticated wireless and wired networking applications. This System-on-Chip (SoC) combines a potent CPU, diverse connectivity options, and specialized hardware acceleration engines to deliver optimal performance, especially suited for intensive networking tasks. It finds common application in high-caliber routers, access points, and other advanced networking apparatus.

Applications:

  • Premium Wireless Routers: Specifically designed for routers used in both residential and commercial settings that necessitate robust performance and cutting-edge features.
  • Advanced Access Points: Ideal for access points in environments requiring high-density wireless connectivity and superior reliability.
  • Sophisticated Network Gateways: Perfectly suited for network gateways designed to facilitate seamless connectivity and advanced routing functionalities.
  • Demanding Industrial Networking Devices: Commonly integrated into industrial networking solutions where dependable and high-speed data transmission are paramount.

Features:

  • Multi-Core CPU: Equipped with a multi-core CPU meticulously engineered for the efficient handling of intricate network processing tasks.
  • Specialized Hardware Acceleration: Incorporates specialized hardware accelerators for streamlined packet processing, robust encryption, and other essential network functions.
  • Dual-Band Wi-Fi Capability: Offers support for dual-band Wi-Fi, operating on both the 2.4 GHz and 5 GHz frequencies, thereby providing versatile wireless connectivity options.
  • High-Speed Gigabit Ethernet: Integrates Gigabit Ethernet ports to facilitate high-speed wired networking, ensuring optimal performance.
  • Advanced USB 3.0 Support: Features USB 3.0 support, enabling rapid data transfer with a diverse array of external storage devices.
  • Enhanced Security Features: Integrates advanced security features, including VPN support and robust firewall capabilities, to safeguard network integrity.
  • Flexible Connectivity Options: Supports a wide array of interfaces, encompassing PCIe, USB, and Ethernet, thereby ensuring versatile connectivity solutions.

Benefits:

  • Exceptional Performance: Delivers exceptional performance that meets the demands of the most rigorous networking applications.
  • Dependable Connectivity: Ensures stable and high-speed network connectivity for both wired and wireless devices, optimizing user experience.
  • Enhanced Security Measures: Provides advanced security features that effectively protect the network from unauthorized access and potential cyber threats.
  • Versatile Connectivity Solutions: Offers support for a broad spectrum of connectivity options, facilitating seamless integration with a diverse range of devices.
  • Optimized Power Consumption: Optimizes power consumption strategies, reducing energy costs and extending the operational lifespan of devices.

Additional Details:

The IPQ-8068 is housed in a 519FCBGA package, which enhances its overall performance and thermal efficiency. This SoC is meticulously designed for seamless integration into an extensive array of networking devices, providing a harmonized balance of performance, security, and connectivity. Its specialized hardware acceleration capabilities are particularly noteworthy, ensuring the efficient processing of network traffic and security protocols, making it an ideal solution for environments with high demands. Additionally, its design places significant emphasis on minimizing power consumption, an essential attribute for devices that require continuous operation.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess