EN
  • EN
  • DE

CSR8620B04-IBBC-R

Part No CSR8620B04-IBBC-R
Manufacturer Qualcomm
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984007-CSR8620B04-IBBC-R
Categories OEM Parts(C-E)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8620B04-IBBC-R CAD Model

Description

The CSR8620B04-IBBC-R is a Bluetooth audio ROM solution from Qualcomm. It is a single-chip radio and baseband IC for Bluetooth v4.0 audio applications. This IC is designed for use in a variety of wireless audio products, providing a complete solution for Bluetooth connectivity and audio processing.

Applications

  • Bluetooth speakers
  • Bluetooth headphones
  • Bluetooth headsets
  • Wireless audio adapters
  • Automotive infotainment systems

Features

  • Bluetooth v4.0 compliant
  • Integrated audio processing
  • Support for aptX audio codec
  • Low power consumption
  • Small package size

Benefits

  • High-quality wireless audio streaming
  • Extended battery life in portable devices
  • Reduced bill of materials (BOM) cost
  • Easy integration into Bluetooth audio products
  • Improved audio performance with aptX codec support

Specifications

Key specifications of the CSR8620B04-IBBC-R Bluetooth audio ROM include:

  • Bluetooth Version: Bluetooth v4.0
  • Audio Codec Support: SBC, aptX.
  • Operating Voltage: Typically 1.8V to 3.6V.
  • Power Consumption: Low power mode for extended battery life.
  • Interfaces: UART, USB, I2S, PCM.
  • Package: BGA (Ball Grid Array) package.

The Qualcomm CSR8620B04-IBBC-R provides a comprehensive and efficient Bluetooth audio solution for a wide range of wireless audio applications, delivering high-quality audio streaming and low power consumption.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess