Products specifications

Category Filters - SAW Filters
Mfr Qualcomm
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 912511-B39941B8809P810
Ultra Librarian 3D Model Ultra Librarian B39941B8809P810 CAD Model

Description

The B39941B8809P810 is a SAW (Surface Acoustic Wave) filter manufactured by Qualcomm. SAW filters are electronic components commonly used in radio frequency (RF) systems for signal filtering. They are designed to selectively pass signals within a specific frequency range while attenuating signals outside that range.

Applications:

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices to filter RF signals in various frequency bands (e.g., cellular, Wi-Fi, GPS). Specifically used in the receive and transmit paths of cellular radios to improve signal quality and reduce interference.
  • Wireless Communication Systems: Employed in base stations, repeaters, and other wireless infrastructure to filter signals and enhance network performance.
  • Navigation Systems: Incorporated in GPS and other navigation devices to filter signals from satellite transmissions, ensuring accurate positioning data.
  • Radio Receivers: Used in radio receivers to selectively receive desired radio signals while rejecting unwanted interference.
  • RF Transceivers: Integrated into RF transceivers to filter signals during both transmission and reception, improving overall system performance.

Features:

  • SAW Technology: Utilizes surface acoustic wave technology for precise and efficient filtering.
  • Compact Size: Designed with a small footprint for integration into space-constrained devices.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring optimal signal strength.
  • High Attenuation: Provides high attenuation of unwanted signals outside the passband, reducing interference.
  • Specific Frequency Response: Engineered to provide a specific frequency response tailored to the application.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, leading to clearer and more reliable signals.
  • Enhanced Network Performance: Improves the performance of wireless communication systems by reducing interference and increasing signal strength.
  • Increased Device Sensitivity: Enables devices to detect weaker signals, extending the range of communication.
  • Reduced Power Consumption: Filters RF signals efficiently, reducing power consumption in wireless devices.
  • Reliable Operation: Provides consistent and reliable performance in demanding RF environments.

Additional Details:

The B39941B8809P810 is typically characterized by its center frequency, bandwidth, insertion loss, and attenuation specifications. It is designed for surface mount technology (SMT) assembly. Detailed electrical characteristics, such as impedance and temperature stability, are usually available in the manufacturer's datasheet. Packaging typically involves tape and reel for automated assembly processes. The exact frequency characteristics are proprietary to Qualcomm and specific to its intended application within their systems.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.96GHZ GSM1900/PCS
Need more? Email Us
ECAD model for FAR-F6KA-1G9600-D4CR-Z
AVX Corp/Kyocera Corp
FILTER SAW 923.5MHZ 4SMD
Lowest to $2.1940
ECAD model for SF16-0923M4UU01
RF Monolithics, Inc
Need more? Email Us
ECAD model for SF2391E
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for FAR-G6KG-1G9600-Y4PB-ZA
Fujitsu Electronics America, Inc.
Piezoelectric SAW BPF (700 to 1700 MHz)
Need more? Email Us
ECAD model for FAR-F6CE-1G9600-L2XB-U
Taiyo Yuden
FILTER SAW 881.5MHZ GSM850 SMD
Lowest to $14.0420
ECAD model for FAR-F5KB-881M50-B4EA-Z
Qualcomm
FILTER SAW 869MHZ 6SMD / SAW RF filter
Lowest to $1.2406
ECAD model for B39871B3725U410
TST - Tamsan
SAW FILTER, SM3030-6PAD, 2067.50
Lowest to $3.9020
ECAD model for TA0741A
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for FAR-M2CC-9M0000-F152-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1280 $65.2800
1,220+ $0.1061 $129.4420
1,900+ $0.1021 $193.9900
2,600+ $0.0996 $258.9600
3,380+ $0.0958 $323.8040
4,550+ $0.0853 $388.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90,814 pieces
MOQ: 510 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention