Products specifications

Category Resistors - Through Hole Resistors
Mfr TE Connectivity Passive Product
Series CFR100, Neohm
Product Status Active
Resistance 220 kOhms
Tolerance ±5%
Power (Watts) 1W
Composition Carbon Film
Features -
Temperature Coefficient 0/ -700ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Height - Seated (Max) -
Number of Terminations 2
Failure Rate -
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.10.0065
Win Source Part Number 1374841-CFR100J220K
Ultra Librarian 3D Model Ultra Librarian CFR100J220K CAD Model

Description

The TE Connectivity Passive Product CFR100, Neohm series offers high-quality through-hole resistors suitable for a wide range of applications.

  • Operating Temperature: -55°C to 155°C
  • Tolerance: ±5%
  • Resistance: 220 kOhms
  • Power Rating: 1W
  • Composition: Carbon Film
  • Package: Axial
  • Mounting Type: Through-Hole
  • Size: 0.197 inches (5.00mm) in diameter and 0.472 inches (12.00mm) in length

You May Also Be Interested in

Ohmite
RES 2 GOHM 1% 1.5W RADIAL
Need more? Email Us
ECAD model for SM104032007FE
Bourns Inc.
RES 50 OHM 5% 35W TO220-2
Need more? Email Us
ECAD model for PWR220T-35-50R0J
Vishay
CAP
Lowest to $32.1299
ECAD model for RS00530K00FE12
Ohmite
RES 500 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J500E
Ohmite
RES 1 GOHM 1% 10W AXIAL
Need more? Email Us
ECAD model for MOX94021007FTE
Ohmite
RES 10 OHM 5% 20W TO220
Need more? Email Us
ECAD model for TAH20P10R0JE
Ohmite
RES 3 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J3R0E
KOA Speer
RESISTOR
Need more? Email Us
ECAD model for MOSX3CT631R2R4J
Ohmite
RES 0.022 OHM 1% 4W AXIAL
Need more? Email Us
ECAD model for 14AFR022E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention