EN
  • EN
  • DE

B39921B3949H110

Part No B39921B3949H110
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 3.0X3.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 921.42MHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 3.4dB - Bandwidth 6-SMD, No Lead
Manufacturer QUALCOMM
Series B3949
Package Reel - TR
Mounting Surface Mount
Package 6-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Part Number B39921B3949H110DKR, B3949, B39921B3949H110TR, B39921B3949H110-ND, B39921B3949H110CT
Quantity per package 9000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912506-B39921B3949H110
Ultra Librarian 3D Model Ultra Librarian B39921B3949H110 CAD Model

Description

The B39921B3949H110 is a SAW (Surface Acoustic Wave) filter designed and manufactured by Qualcomm. It is engineered for use in a variety of wireless communication applications where precise signal filtering is essential. SAW filters are crucial components in RF front-ends, providing selectivity and interference rejection.

Applications

  • Wireless communication devices
  • Mobile handsets
  • Base stations
  • Wireless networking equipment (Wi-Fi)
  • RF modules

Features

  • SAW filter technology
  • High selectivity and sharp roll-off
  • Low insertion loss
  • Small form factor for compact designs
  • Surface Mount Device (SMD) package
  • Stable performance across temperature variations

Benefits

  • Improved signal-to-noise ratio (SNR) in wireless systems
  • Reduced interference from adjacent channels
  • Increased range and reliability of wireless communication
  • Miniaturization of wireless devices
  • Easy integration into PCB designs
  • Consistent performance in diverse operating environments

Additional Details

The B39921B3949H110 filter operates by converting an electrical signal into a mechanical wave on the surface of a piezoelectric substrate. This mechanical wave is then filtered based on its frequency characteristics, and subsequently converted back into an electrical signal. This process allows for highly selective filtering with minimal signal loss.

The specific characteristics of the B39921B3949H110 are tailored to meet the requirements of particular wireless standards and frequency bands. These include center frequency, bandwidth, insertion loss, and rejection specifications. It's important to consult the datasheet to verify that the filter's characteristics are suitable for the intended application. This filter helps ensure robust and reliable wireless communication by eliminating unwanted signals and noise, leading to clearer and more efficient data transmission.

Proper impedance matching is essential for optimal performance. The filter's impedance should be carefully matched to the source and load impedances in the circuit to minimize signal reflections and maximize power transfer. The high selectivity ensures that only the desired signals are passed, preventing interference from other nearby frequencies. The compact size allows for easy integration into space-constrained designs, making it suitable for use in mobile devices and other portable equipment.

You May Also Be Interested in

Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
TST - Tamsan
SAW FILTER, SM3838-6PAD, 525.000
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0300 $61.8000
140+ $0.8452 $118.3280
215+ $0.8187 $176.0205
295+ $0.7923 $233.7285
380+ $0.7659 $291.0420
505+ $0.6867 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess