EN
  • EN
  • DE

B39212B4358P810

Part No B39212B4358P810
Manufacturer Qualcomm
Catalog OEM Parts (A - B)
Description Band Pass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971564-B39212B4358P810
Categories OEM Parts(A-B)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39212B4358P810 CAD Model

Description

The B39212B4358P810 is a SAW (Surface Acoustic Wave) filter manufactured by Qualcomm. SAW filters are widely used in wireless communication systems to selectively filter radio frequency (RF) signals. They provide excellent performance in terms of insertion loss, attenuation, and size, making them ideal for applications where signal integrity and space are critical.

Applications:

  • Mobile communication devices: Employed in smartphones and other mobile devices for filtering RF signals in the cellular bands.
  • Wireless infrastructure: Used in base stations and repeaters for signal conditioning and noise reduction.
  • Wi-Fi modules: Integrated into Wi-Fi routers and access points to improve signal quality.
  • Bluetooth devices: Used in Bluetooth modules for filtering signals and reducing interference.
  • Satellite communication systems: Utilized in satellite receivers and transmitters for signal processing.

Features:

  • Low insertion loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • High attenuation: Provides strong rejection of signals outside the passband, preventing interference.
  • Small size: Designed with a compact form factor for integration into space-constrained devices.
  • Surface mount technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.
  • High-frequency operation: Capable of operating at high frequencies, making it suitable for modern wireless communication standards.

Benefits:

  • Improved signal quality: Enhances the clarity and strength of desired signals by filtering out unwanted noise and interference.
  • Enhanced device performance: Optimizes the performance of wireless and communication devices by ensuring signal purity.
  • Reduced interference: Minimizes the impact of unwanted signals on the desired signal, improving reliability.
  • Cost-effective: Provides a reliable and efficient filtering solution at a competitive price.
  • Compact design: Allows for integration into small and portable devices.

Specifications:

While specific data is unavailable without datasheets, typical specifications for SAW filters include:

  • Center Frequency: Specific to the application.
  • Bandwidth: Determined by application requirements.
  • Insertion Loss: Typically less than 2 dB.
  • Attenuation: High attenuation in the stopband.
  • Impedance: Typically 50 Ohms.
  • Operating Temperature Range: Common range of -40°C to +85°C.

For detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2949 $58.2705
110+ $1.0625 $116.8750
170+ $1.0293 $174.9810
235+ $0.9961 $234.0835
300+ $0.9630 $288.9000
405+ $0.8632 $349.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess