EN
  • EN
  • DE

B30686D5336X932

Part No B30686D5336X932
Manufacturer Qualcomm
Catalog RF Receivers
Description Rf Module Diversity W/lna
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113314-B30686D5336X932
Categories RF Receivers
Manufacturer Qualcomm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B30686D5336X932 CAD Model

Description

The Qualcomm B30686D5336X932 is an RF Receiver designed for various wireless communication applications. Qualcomm is a leading manufacturer of wireless and mobile technology, and this RF receiver is likely a component within their broader ecosystem of chips and solutions for smartphones, tablets, and other connected devices. This receiver is designed to capture and process radio frequency signals, converting them into usable data.

Applications

  • Mobile Phones: Used in smartphones for cellular communication, including voice and data services.
  • Tablets: Enables wireless connectivity for internet access and other data-driven applications.
  • IoT Devices: Integrated into various Internet of Things (IoT) devices requiring wireless communication capabilities.
  • Wireless Modules: Found in modules that provide wireless connectivity for embedded systems.

Features

  • RF Signal Reception: Designed to efficiently receive radio frequency signals across different frequency bands.
  • Low Noise Amplifier (LNA): Incorporates an LNA to amplify weak signals while minimizing noise.
  • Downconversion: Converts high-frequency RF signals to lower intermediate frequencies (IF) for easier processing.
  • Filtering: Includes filtering mechanisms to reject unwanted signals and interference.
  • Demodulation: Demodulates the received signal to extract the data.
  • Integrated Circuits: Typically implemented as an integrated circuit for compact size and high performance.

Benefits

  • Improved Signal Sensitivity: Enhances the ability to receive weak signals, resulting in better communication quality.
  • Reduced Noise: Minimizes the impact of noise on the received signal, improving data accuracy.
  • Enhanced Communication Range: Enables devices to communicate over longer distances.
  • Reliable Wireless Connectivity: Provides stable and dependable wireless connections for various applications.
  • Efficient Power Consumption: Optimized for low power consumption, extending battery life in mobile devices.

Additional Details

Given Qualcomm's expertise, the B30686D5336X932 likely supports multiple communication standards, such as GSM, CDMA, UMTS, and LTE. It is likely manufactured using advanced semiconductor processes to achieve high performance and low power consumption. The device's specifications, such as frequency range, sensitivity, and power consumption, would be critical for designers integrating it into wireless communication systems. Further research into specific datasheets or product briefs from Qualcomm would provide comprehensive technical details, including pinout diagrams, electrical characteristics, and application notes.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess