EN
  • EN
  • DE

SY88289HLMG-TR

Part No SY88289HLMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 16-UFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY88289
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number SY88289HLMG TR, SY88289HLMG TR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935777-SY88289HLMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88289HLMG-TR CAD Model

Description

The SY88289HLMG-TR is a high-performance, low-power, 3.3V rail-to-rail differential CML buffer with a high-speed integrated clock data recovery (CDR) function, designed and manufactured by Microchip Technology. This component is specifically engineered to deliver top-notch performance for advanced communication systems and high-speed data processing applications.

Key Features

  • High-Speed Operation: The SY88289HLMG-TR is capable of handling data rates up to 3.2Gbps, making it an ideal choice for applications requiring fast data transmission, such as Gigabit Ethernet, Fibre Channel, and SONET/SDH networks.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates on a 3.3V supply voltage, minimizing power usage without compromising performance, which is critical for power-sensitive designs.
  • Integrated CDR: The built-in clock data recovery function ensures data integrity by reducing jitter and aligning the incoming data with the local clock, which is essential for maintaining signal integrity over long distances or in noisy environments.
  • Differential CML Outputs: The SY88289HLMG-TR features differential current mode logic (CML) outputs which provide improved noise immunity and allow for longer transmission distances compared to single-ended signaling.
  • Industrial Temperature Range: This device is designed to operate reliably across a broad temperature range, making it suitable for industrial applications with harsh environmental conditions.

Applications

Given its robust feature set, the SY88289HLMG-TR is highly versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-performance computing systems
  • Data center interconnects

Package and Availability

The SY88289HLMG-TR is available in a compact, surface-mount package and is supplied in tape and reel format (TR), which is suitable for automated assembly processes. This packaging ensures ease of integration into a wide range of electronic systems. For pricing, availability, and additional technical specifications, customers are encouraged to contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess