EN
  • EN
  • DE

AR8325-5K1E

Part No AR8325-5K1E
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1147+
Reference case QFP
Manufacturer QUALCOMM
Win Source Part Number 751900-AR8325-5K1E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR8325-5K1E CAD Model

Description

The Qualcomm AR8325-5K1E is a highly integrated Ethernet switch specifically designed for use in networking applications requiring high bandwidth and low latency. This chip provides robust switching capabilities, making it ideal for a variety of networking devices.

Applications

  • Small Office/Home Office (SOHO) routers
  • Enterprise-level switches
  • Network Interface Cards (NICs)
  • Industrial Ethernet applications
  • Managed and unmanaged network switches

Features

  • High-speed Ethernet switching fabric
  • Integrated PHYs for multiple Ethernet ports
  • Support for VLANs (Virtual LANs) for network segmentation
  • Quality of Service (QoS) mechanisms for traffic prioritization
  • Energy-efficient operation, reducing power consumption
  • Advanced security features to protect against network threats
  • Support for various management protocols for easy configuration and monitoring

Benefits

  • Improved network performance due to high-speed switching capabilities
  • Enhanced network security with advanced security features
  • Reduced power consumption, leading to lower operating costs
  • Simplified network management with support for management protocols
  • Flexible network configuration with VLAN support
  • Reliable and stable network operation
  • Cost-effective solution for Ethernet switching needs

Additional Details

The AR8325-5K1E typically supports a variety of Ethernet standards, including IEEE 802.3, 802.3u, and 802.3ab. It may include features like link aggregation, port mirroring, and loop detection. The chip's architecture is optimized for efficient packet processing, ensuring minimal latency and high throughput. Detailed specifications can vary depending on the specific implementation and configuration, but the AR8325-5K1E is generally designed to meet the demands of modern networking environments requiring fast and reliable Ethernet connectivity.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess