EN
  • EN
  • DE

AR8151-BL1A

Part No AR8151-BL1A
Manufacturer Qualcomm
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969403-AR8151-BL1A
Categories OEM Parts(A-B)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR8151-BL1A CAD Model

Description

The Qualcomm Atheros AR8151-BL1A is a single-chip Fast Ethernet controller designed for high-performance and low-power applications in embedded systems and network devices. It provides a seamless connection to Ethernet networks at speeds up to 100 Mbps, making it suitable for a wide range of connectivity solutions.

Applications

  • Desktop PCs
  • Laptop PCs
  • Embedded systems requiring Ethernet connectivity
  • Network Interface Cards (NICs)
  • Gaming consoles

Features

  • Single-chip Fast Ethernet controller
  • Supports 10/100 Mbps data rates
  • PCI Express (PCIe) interface for high-speed communication with the host processor
  • Integrated PHY for simplified board design and reduced component count
  • Supports Wake-on-LAN (WoL) functionality for remote system wake-up
  • Advanced power management features for low power consumption
  • IEEE 802.3u compliant
  • Auto-negotiation for automatic speed and duplex selection

Benefits

  • Enables fast and reliable Ethernet connectivity for various applications.
  • Reduces system cost and complexity with its integrated PHY and single-chip design.
  • Conserves power with advanced power management features, extending battery life in mobile devices.
  • Simplifies system integration with its PCIe interface and auto-negotiation capabilities.
  • Supports remote system management with Wake-on-LAN functionality.

Additional Details

The AR8151-BL1A is typically packaged in a small form factor, making it suitable for space-constrained applications. It supports various operating systems, including Windows and Linux. It is designed to meet industry standards for electromagnetic compatibility (EMC) and safety.

The PCIe interface ensures high-speed data transfer between the Ethernet controller and the host processor, minimizing latency and maximizing throughput. The integrated PHY reduces the need for external components, simplifying the board design and reducing overall system cost. The device's low power consumption makes it ideal for mobile and embedded applications where power efficiency is critical.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess