EN
  • EN
  • DE

AR8032-BL1B

Part No AR8032-BL1B
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1028+
Reference case QFN
Manufacturer QUALCOMM
Win Source Part Number 709493-AR8032-BL1B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR8032-BL1B CAD Model

Description

The Qualcomm AR8032-BL1B is a Gigabit Ethernet transceiver, designed for high-performance networking applications. This single-chip device provides a physical layer interface for transmitting and receiving data over standard Ethernet cables, enabling connectivity in a wide range of devices.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs).
  • Embedded Systems: Industrial control systems, and IoT devices requiring high-speed Ethernet connectivity.
  • Consumer Electronics: Smart TVs, gaming consoles, and set-top boxes.
  • Security Systems: Network video recorders (NVRs) and IP cameras.

Features

  • Gigabit Ethernet Support: Compliant with IEEE 802.3ab standard, supporting 1000BASE-T, 100BASE-TX, and 10BASE-T.
  • Low Power Consumption: Optimized for energy efficiency in various applications.
  • Integrated PHY: Includes all necessary physical layer functions for Ethernet communication.
  • Auto-Negotiation: Automatically detects and configures the optimal link speed and duplex mode.
  • MII/GMII/RGMII Interface: Flexible media independent interface options for easy integration with MAC controllers.
  • Advanced Power Management: Supports power-down modes to minimize energy usage during idle periods.
  • Cable Diagnostics: Provides features for cable testing and fault detection.

Benefits

  • High-Speed Connectivity: Enables Gigabit Ethernet speeds for fast and reliable data transfer.
  • Reduced System Cost: Integrated PHY reduces the need for external components.
  • Simplified Integration: Flexible interface options and auto-negotiation simplify the design process.
  • Enhanced Network Performance: Optimizes data transmission for improved network efficiency.
  • Lower Power Consumption: Reduces energy costs and extends battery life in portable devices.

Additional Details

The AR8032-BL1B typically operates at a voltage of 3.3V or 1.0V depending on configuration. It is available in a compact package, suitable for space-constrained applications. The device incorporates advanced signal processing techniques to ensure robust performance in noisy environments. It supports various network protocols and is compatible with a wide range of operating systems and software stacks. The AR8032-BL1B also includes built-in diagnostic tools to assist in troubleshooting network issues.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Lowest to $1.4553
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess