EN
  • EN
  • DE

QS74FCT373TSO

Part No QS74FCT373TSO
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086926-QS74FCT373TSO
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT373TSO CAD Model

Description

The QS74FCT373TSO is a high-speed, low-power octal transparent latch manufactured by QSI. It is part of the FCT (Fast CMOS Technology) family, designed for high-performance applications requiring minimal power consumption. This device features eight D-type transparent latches with a buffered output enable (OE) and latch enable (LE) input. When LE is high, data at the D inputs enters the latches. Data on the D inputs is transferred to the Q outputs when LE is high. When LE is low, the data that was present at the D inputs at the time the transition occurred is retained.

Applications:

  • High-speed data storage
  • Address buffering
  • Clock enable circuits
  • Bus driving applications
  • General purpose storage registers

Features:

  • Fast CMOS Technology (FCT): Provides high-speed performance with low power consumption.
  • Octal Transparent Latch: Eight independent latches in a single package.
  • Buffered Control Inputs: OE and LE inputs are buffered for improved noise immunity and drive capability.
  • TTL-Compatible Inputs: Allows for easy interface with TTL logic levels.
  • Output Enable (OE) Control: Permits independent control of the outputs, allowing for bus isolation.
  • Low Ground Bounce: Designed to minimize ground bounce during switching.

Benefits:

  • Improved System Performance: The high-speed operation of the FCT technology ensures minimal propagation delays, leading to improved system performance.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications and systems where power efficiency is crucial.
  • Enhanced System Reliability: Buffered inputs and low ground bounce reduce noise and improve overall system reliability.
  • Simplified System Design: TTL-compatible inputs allow for easy integration with existing TTL logic.
  • Flexibility in Data Handling: The octal configuration provides flexibility in handling multiple data lines simultaneously.

Technical Specifications:

The QS74FCT373TSO typically operates with a supply voltage of 5V. Propagation delays are typically in the nanosecond range, depending on the specific loading conditions. The operating temperature range is typically from -40°C to +85°C. The package is generally a Small Outline (SO) package, suitable for surface mount technology.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4089 $59.2905
345+ $0.3350 $115.5750
535+ $0.3246 $173.6610
740+ $0.3142 $232.5080
955+ $0.3038 $290.1290
1,275+ $0.2726 $347.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess